EN
  • EN
  • DE

BMA400

Part No BMA400
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-16G 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Voltage - Supply 1.71V ~ 3.6V
Features Selectable Low Pass Filter
Mounting Type Surface Mount
Package / Case 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 853034-BMA400
Ultra Librarian 3D Model Ultra Librarian BMA400 CAD Model

Description

The BMA400 is a digital accelerometer motion sensor used in various applications from Bosch Sensortec.

  • Packaging: Tape & Reel
  • Standard Package: 10,000 pcs
  • Selectable Low Pass Filter: Yes
  • Mounting Type: Surface Mount
  • Axes: X, Y, and Z
  • Acceleration Ranges: ±2g, 4g, 8g, and 16g
  • Supply Voltage: 1.71V to 3.6V
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6511 $50.3709
46+ $2.1752 $100.0592
72+ $2.1073 $151.7256
99+ $2.0393 $201.8907
127+ $1.9713 $250.3551
170+ $1.7674 $300.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess