EN
  • EN
  • DE
  • IT

MPX4100AS

Part No MPX4100AS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description Pressure Sensor 0.3V to 4.9V 20kPa to 105kPa Absolute Automotive 6-Pin Case 867E-03 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Halogen Free Not Halogen Free
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.85 V
Mount Through Hole
Number of Pins 6
Operating Supply Voltage 5.1 V
Output Voltage 5.032 V
Pressure Type Absolute
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Termination PCB
Weight 3.005503 g
Win Source Part Number 989055-MPX4100AS
Categories Pressure Sensors,Transducers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPX4100AS CAD Model

Description

The MPX4100AS is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements. This sensor is an integral part of a wide range of applications, from automotive systems to industrial controls, and is known for its durability and performance under challenging conditions.

Key Features

  • Integrated Silicon Pressure Sensor: The MPX4100AS is based on NXP's advanced piezoresistive transducer technology, providing an analog output signal that is directly proportional to the applied pressure.
  • Pressure Range: Designed to measure absolute air pressure, it operates over a range of 20 to 105 kPa, making it suitable for a variety of applications that require precise pressure monitoring.
  • Temperature Compensated: The sensor includes built-in temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • High Sensitivity: The MPX4100AS offers a high sensitivity of 4.7 mV/kPa, allowing for the detection of minute changes in pressure.
  • Easy Integration: With its small form factor and SIP (Single Inline Package) configuration, the MPX4100AS is easy to integrate into existing designs without requiring significant modifications.

Applications

The versatility of the MPX4100AS makes it ideal for a broad spectrum of applications, including:

  • Automotive engine control systems
  • Altitude and airspeed measurements in aviation
  • Weather stations for barometric pressure readings
  • Industrial process control
  • Medical devices such as respiratory equipment

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality and reliability, and the MPX4100AS is no exception. It is rigorously tested to meet stringent industry requirements, ensuring long-term stability and performance for critical applications.

For more information about the MPX4100AS pressure sensor, including detailed specifications, application notes, and support resources, please visit the NXP Semiconductors website or contact their customer support team.

You May Also Be Interested in

Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,377 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess