Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216131-AM79C301BJCDV
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM79C301BJCDV CAD Model

Description

The AM79C301BJCDV is a single-chip data pump, digital telephone codec (coder/decoder), and filter device manufactured by AMD. It's designed for use in digital telephone sets, voice communication systems, and other applications requiring high-quality voice processing and data transmission.

Applications

  • Digital Telephone Sets: Used in digital telephones to convert analog voice signals to digital data and vice versa.
  • Voice Communication Systems: Employed in voice mail systems, voice recognition systems, and other voice-based applications.
  • Data Modems: Integrated into modems for transmitting and receiving digital data over telephone lines.
  • Computer Telephony Integration (CTI): Utilized in CTI systems for integrating telephone functionality with computer applications.
  • Multimedia Applications: Found in audio processing systems, voice recording devices, and other multimedia applications.

Features

  • Single-Chip Solution: Integrates data pump, codec, and filter functions into a single device.
  • Data Pump: Provides data transmission capabilities for modem applications.
  • Digital Codec (Coder/Decoder): Converts analog voice signals to digital data and vice versa.
  • Digital Filtering: Provides advanced filtering capabilities for noise reduction and signal enhancement.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.
  • Flexible Interface: Supports various interface options for easy integration with other system components.

Benefits

  • Reduced System Cost: Integration of multiple functions reduces the number of components needed in a system.
  • Improved Voice Quality: Digital codec and filtering capabilities enhance voice quality.
  • Enhanced Data Transmission: Data pump provides reliable data transmission capabilities.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Flexible interface simplifies integration with other system components.

Additional Details

The AM79C301BJCDV typically operates from a single +5V power supply. It is available in various package options, such as a PLCC (Plastic Leaded Chip Carrier) or a QFP (Quad Flat Package). It supports various coding standards, such as PCM (Pulse Code Modulation) and ADPCM (Adaptive Differential Pulse Code Modulation). It also includes features such as echo cancellation and DTMF (Dual-Tone Multi-Frequency) detection.

You May Also Be Interested in

Amphenol
CONN ARRAY RCPT 200POS SMD GOLD / 200 Position Connector Array, Female Sockets Surface Mount Gold
Need more? Email Us
ECAD model for 55724-001LF
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 81MM, W, P
Need more? Email Us
ECAD model for 701771983
Broadcom Limited
Duplexer 9-Pin SMD Bulk
Need more? Email Us
ECAD model for ACMD-6125-BLK
Texas Instruments
Need more? Email Us
ECAD model for AIC23BIQ1
Amd
Need more? Email Us
ECAD model for AM79C301BJCDV
ON Semiconductor
Other Optoelectronic Products
Lowest to $54.8383
ECAD model for AR0135ATSM00XUEA0-DRBR-E
Renesas Electronics America
Lowest to $49.3547
ECAD model for 813N2532AKLF
Analog Devices Inc.
Need more? Email Us
ECAD model for AD5539SQ/883B
Microchip Technology
IC CRYPTO TPM LPC 40QFN /
Need more? Email Us
ECAD model for AT97SC3204-U2MA-10

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention