EN
  • EN
  • DE

LIS2DW12TR

Part No LIS2DW12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 4098 (±2g) ~ 512 (±16g)
Bandwidth 400Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Base Product Number LIS2DW12
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843928-LIS2DW12TR
Ultra Librarian 3D Model Ultra Librarian LIS2DW12TR CAD Model

Description

The LIS2DW12TR is a state-of-the-art three-axis linear accelerometer belonging to STMicroelectronics' family of ultra-low-power high-performance sensors. This compact, versatile sensor is designed for optimal power consumption and space efficiency, making it an ideal choice for a wide array of applications, including mobile devices, IoT solutions, and wearable technology.

Key Features

  • Ultra-low power consumption: The device operates in various power modes, allowing for significant power savings and extended battery life in portable applications.
  • High-resolution output: It offers high-resolution output of up to 14 bits, ensuring precise and reliable motion detection.
  • Selectable full scales: The LIS2DW12TR provides multiple selectable full scales (±2g/±4g/±8g/±16g), allowing it to cater to different sensitivity requirements.
  • Advanced embedded functions: This sensor includes free-fall detection, motion detection, and programmable finite state machine features, enabling sophisticated motion-triggered applications.
  • Supply voltage range: The flexible supply voltage range of 1.62V to 3.6V is compatible with a variety of logic levels, which is conducive to system integration.

Performance and Integration

The LIS2DW12TR is designed with a focus on high performance and ease of integration. Its small footprint and thin package (2mm x 2mm x 0.7mm) make it perfect for space-constrained designs. The sensor interfaces with the host controller via I2C and SPI, offering flexibility in system design. Additionally, it includes an embedded temperature sensor and can operate over a wide temperature range (-40°C to +85°C), ensuring reliable performance across diverse environments.

Applications

With its robust feature set, the LIS2DW12TR is suitable for a multitude of applications:

  • Smartphones and tablets
  • Wearable devices
  • IoT devices
  • Game and virtual reality controllers
  • Fitness and healthcare monitoring
  • Industrial and environmental sensing

The LIS2DW12TR is not only a testament to STMicroelectronics' commitment to innovation but also an essential component for designers looking to create products that are both power-efficient and performance-driven.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,875 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess