EN
  • EN
  • DE

ADIS16006CCCZ

Part No ADIS16006CCCZ
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Type Digital
Axis X, Y
Acceleration Range ±5g
Sensitivity (LSB/g) 256
Bandwidth 1Hz ~ 2.25kHz
Output Type SPI
Voltage - Supply 3V ~ 5.25V
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-BFLGA
Supplier Device Package 12-LGA (7.35x7.20)
Base Product Number ADIS16006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names -2735-ADIS16006CCCZ
Standard Package 1
Win Source Part Number 1032767-ADIS16006CCCZ
Ultra Librarian 3D Model Ultra Librarian ADIS16006CCCZ CAD Model

Description

ADIS16006CCCZ from Analog Devices Inc. is an accelerometer positioned for motion-aware electronic designs that need reliable sensing from an established analog semiconductor supplier. Components in this category are commonly evaluated for industrial monitoring, instrumentation, embedded control, platform stability sensing, and general motion detection tasks where signal integrity and vendor support matter during design selection. For engineering teams, the value of this device is typically tied to integrating acceleration sensing into space-constrained systems while leveraging Analog Devices' reputation in sensor and signal-chain products. Because exact technical characteristics are not provided here, designers should confirm electrical, mechanical, and interface details in the latest official datasheet before committing to a new design. The current lifecycle status for ADIS16006CCCZ is information not available in this review, so supply continuity should be verified with the manufacturer or authorized distribution. RoHS compliance information is also not available here and should be confirmed through official manufacturer documentation before procurement or regulatory release.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8669 $79.8669
2+ $77.3711 $154.7422
3+ $74.8752 $224.6256
4+ $72.3794 $289.5176
6+ $64.8918 $389.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess