EN
  • EN
  • DE

LIS2DETR

Part No LIS2DETR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) ~ 5 (±16g)
Bandwidth 0.5Hz ~ 672kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (2x2)
Base Product Number LIS2DE
Standard Package 8,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846505-LIS2DETR
Ultra Librarian 3D Model Ultra Librarian LIS2DETR CAD Model

Description

The LIS2DETR from STMicroelectronics is a high-performance 3-axis "nano" accelerometer designed for a wide range of applications, including mobile devices, gaming controllers, and smart home systems. This ultra-compact, low-power device offers precise acceleration measurement with a full-scale range of ±2g/±4g/±8g/±16g, catering to the needs of both consumer and industrial markets.

Key Features

  • High Resolution: The accelerometer boasts a 12-bit resolution, providing detailed and accurate acceleration data.
  • Flexible Output Data Rates: Users can select between multiple output data rates, ranging from 1 Hz to 5.3 kHz, allowing for versatile application use and optimal power consumption management.
  • Low Power Consumption: Designed for battery-powered devices, the LIS2DETR operates with ultra-low power consumption modes, making it ideal for portable applications.
  • Smart Embedded Features: The device includes smart functionalities like motion detection, free-fall detection, and click/double-click recognition, enhancing its application in user interface controls.
  • High Robustness: The accelerometer is capable of withstanding mechanical shocks up to 4,000 g, ensuring durability and reliability in harsh environments.
  • Temperature Compensation: The LIS2DETR includes built-in temperature compensation, ensuring stable performance across varying temperatures.

Applications

The LIS2DETR is versatile in its applications, making it suitable for:

  • Smartphones and tablets for screen orientation and step counting
  • Gaming devices for motion control and vibration feedback
  • Wearable devices for activity monitoring and gesture recognition
  • Industrial equipment for condition monitoring and anti-tampering systems

Technical Specifications

Parameter Value
Supply Voltage 1.71 V to 3.6 V
Operating Temperature Range -40°C to +85°C
Interface I2C, SPI

For more detailed information, customers can access the datasheet and technical resources provided by STMicroelectronics on their official website or contact their support team for assistance in integrating the LIS2DETR into their projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess