EN
  • EN
  • DE

H3LIS100DL

Part No H3LIS100DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 100G I2C/SPI 16TFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±100g
Sensitivity (LSB/g) 1
Bandwidth 25Hz ~ 200Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number H3LIS100
Standard Package 2,940 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846565-H3LIS100DL
Ultra Librarian 3D Model Ultra Librarian H3LIS100DL CAD Model

Description

Introducing the H3LIS100DL Accelerometer by STMicroelectronics

The H3LIS100DL is a state-of-the-art accelerometer designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance, low-power device is specifically engineered to cater to the growing demand for advanced motion sensing in various applications such as gaming, virtual reality, and industrial monitoring.

Key Features

  • Wide Measurement Range: The H3LIS100DL offers a versatile ±100g dynamic range, making it suitable for capturing high-speed motions and vibrations across three axes.
  • Low-Power Consumption: With its power-saving operational modes, the device ensures extended battery life in portable applications, making it ideal for mobile and handheld devices.
  • High Data Rate: It supports a data rate of up to 1 kHz, allowing for precise and rapid motion tracking, which is crucial for real-time applications.
  • Digital Output: The accelerometer provides a 16-bit digital output through an SPI or I2C interface, facilitating easy integration with microcontrollers and other digital systems.
  • Smart Embedded Features: It comes with smart features such as free-fall detection, motion detection, and click/double-click recognition, enhancing its functionality for user interaction and safety applications.
  • Robust Design: The H3LIS100DL is designed to perform in harsh environments and is resistant to mechanical shock, ensuring reliability and longevity.

Applications

The versatility of the H3LIS100DL makes it an excellent choice for a wide array of applications. It is particularly useful in:

  • Impact recognition and logging in industrial equipment
  • Vibration monitoring and analysis systems
  • High-impact sports analytics
  • Advanced navigation and positioning devices
  • Shock and drop detection for consumer electronics

With its robust design and advanced features, the H3LIS100DL from STMicroelectronics sets a new standard for high-g accelerometers. Whether for industrial, consumer, or niche applications, this device offers the precision, durability, and flexibility needed to meet the demands of today's innovative technologies.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,139 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess