EN
  • EN
  • DE

ADXL337BCPZ

Part No ADXL337BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 709419-ADXL337BCPZ
Ultra Librarian 3D Model Ultra Librarian ADXL337BCPZ CAD Model

Description

ADXL337BCPZ - Accelerometer by Analog Devices Inc.

The ADXL337BCPZ is a small, thin, low power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing solutions, this product is designed to measure acceleration with a full-scale range of ±3g. It can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The device comes in a compact 3mm x 3mm x 0.9mm, 16-lead, plastic lead frame chip scale package (LFCSP_LQ). This small form factor and low power consumption make the ADXL337BCPZ an excellent choice for mobile applications and other space-constrained systems.

Key features of the ADXL337BCPZ include:

  • 3-axis sensing: Provides simultaneous X, Y, and Z-axis acceleration sensing.
  • Low power consumption: Ideal for battery-powered devices, it supports a wide voltage range from 1.8V to 3.6V.
  • Analog output: Each axis has its own analog output which can be interfaced with analog inputs on microcontrollers or analog-to-digital converters.
  • High sensitivity: Offers high resolution (1 mg/LSB) which allows for the measurement of inclination changes less than 1.0°.
  • Temperature stability: Maintains consistent performance across a temperature range of -40°C to +85°C.
  • Shock resistance: Robust design that can survive up to 10,000g shock events.

Applications for the ADXL337BCPZ are diverse and include:

  • Mobile devices (phones, gaming controllers)
  • Sports and health devices (activity monitors, pedometers)
  • Industrial systems (machinery monitoring, vibration analysis)
  • Consumer electronics (pointing devices, toys)
  • Vehicle dynamics
  • Tilt sensing in robotics and remote controls

The ADXL337BCPZ is a versatile and reliable accelerometer, providing precise measurements for a variety of applications. With its easy-to-use analog interface and low power consumption, it offers a convenient solution for adding motion and orientation detection to your projects or products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess