EN
  • EN
  • DE

MPX53D

Part No MPX53D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS 7.25PSI MAX / Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Differential
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 60 mV (3V)
Accuracy -0.6% ~ 0.4%
Supply Voltage (V) 3V ~ 6V
Port Style No Port
Termination Style PC Pin
Maximum Pressure 25.38PSI (175kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809259-MPX53D
Ultra Librarian 3D Model Ultra Librarian MPX53D CAD Model

Description

The MPX53D is a highly accurate, robust pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring a reliable measurement of pressure. This piezoresistive transducer is a state-of-the-art monolithic silicon pressure sensor, crafted for high volume applications.

Key Features

  • Pressure Range: The MPX53D sensor is designed to measure pressure from 0 to 50 kPa.
  • Differential or Gauge: It is capable of differential and gauge measurements, giving it versatility in various application setups.
  • High Sensitivity: The device offers a high sensitivity output, typically 0.6 mV/V/kPa, enabling it to detect even the slightest changes in pressure.
  • Temperature Compensated: Temperature compensation from -40°C to +125°C ensures reliable operation under varying environmental conditions.
  • Linearity: Exhibits excellent linearity with a total error band of typically ±0.5% over the specified temperature and pressure range.
  • Stable: Long-term stability and reliability are hallmarks of the MPX53D, with minimal drift over the life of the sensor.
  • Versatile Power Supply: The sensor operates on a versatile 4.85V to 5.35V supply voltage.

Applications

The MPX53D is suitable for a variety of applications, including but not limited to:

  • Medical devices such as blood pressure monitors
  • Industrial controls
  • Pneumatic systems
  • Environmental systems
  • Automotive systems
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the MPX53D sensor adheres to stringent quality control measures. It is designed and manufactured under rigorous standards for a reliable and consistent performance in demanding applications.

Easy Integration

The MPX53D comes in a compact, rugged package that is easy to integrate into existing designs. Its small form factor and straightforward interfacing requirements make it ideal for a variety of products where space and simplicity are key considerations.

You May Also Be Interested in

NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2656 $80.5312
4+ $33.0384 $132.1536
5+ $32.0060 $160.0300
7+ $30.9735 $216.8145
9+ $29.9411 $269.4699
12+ $26.8437 $322.1244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess