EN
  • EN
  • DE

ADXL50JH

Part No ADXL50JH
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description SINGLE-AXIS IMEMS ACCELEROMETER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Analog
Axis X
Acceleration Range ±50g
Sensitivity (mV/g) 19mV/g
Bandwidth 10Hz ~ 1kHz
Output Type Analog Voltage
Voltage - Supply 5.25V
Features Adjustable Bandwidth
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560072-ADXL50JH
Ultra Librarian 3D Model Ultra Librarian ADXL50JH CAD Model

Description

ADXL50JH from Analog Devices Inc. is a motion sensor accelerometer used in designs that need reliable motion, vibration, or acceleration measurement in industrial, instrumentation, aerospace, and embedded control environments. Engineers typically evaluate devices in this category for applications such as condition monitoring, inertial sensing, shock detection, test equipment, and platform stabilization, where analog motion data can support precise control or diagnostic functions. As an Analog Devices component, ADXL50JH is generally positioned for engineers seeking established sensor technology from a widely recognized supplier. However, exact electrical and mechanical specifications should be confirmed in the official datasheet before design-in. The current lifecycle status for ADXL50JH is information not available, so teams should assess supply continuity carefully before committing to new production programs. RoHS compliance information is also not available in the provided data; engineers and procurement teams should verify the latest environmental compliance declarations directly with Analog Devices or authorized distribution sources.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
TE Connectivity
ACCELEROMETER 20G ANALOG TO5-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess