EN
  • EN
  • DE
  • IT

ILPS22QSTR

Part No ILPS22QSTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description SENSOR 58.89PSIA 24BIT 10HLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Applications Industrial Automation
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 58.89PSI (26kPa ~ 406kPa)
Output Type I²C, MIPI I3C, SPI
Output 24 b
Accuracy ±0.01PSI (0.05kPa)
Voltage - Supply 1.7V ~ 3.6V
Port Size -
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 10-WFLGA
Supplier Device Package 10-HLGA (2x2)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375635-ILPS22QSTR
Ultra Librarian 3D Model Ultra Librarian ILPS22QSTR CAD Model

Description

Introducing the ILPS22QSTR from STMicroelectronics

The ILPS22QSTR is a state-of-the-art, ultra-compact piezoresistive absolute pressure sensor from the renowned semiconductor manufacturer STMicroelectronics. This high-precision sensor is designed to deliver cutting-edge performance for a wide range of applications, including mobile devices, GPS systems, weather stations, and wearable technology.

Key Features

  • High Accuracy: The ILPS22QSTR offers impressive accuracy for pressure measurements, ensuring reliable readings in various environmental conditions.
  • Wide Measurement Range: With a pressure range of 260 to 1260 hPa, it is versatile enough to be used in diverse scenarios, from high-altitude flight down to sea level.
  • Low Power Consumption: Designed for battery-powered devices, it features an energy-efficient operation mode that helps extend the life of your device.
  • Compact Size: Its small footprint (2.0 x 2.0 x 0.76 mm) makes it an ideal choice for space-constrained applications.
  • High-Resolution Output: The sensor provides high-resolution output data, which allows for the detection of even the smallest changes in atmospheric pressure.
  • Embedded Temperature Sensor: An integrated temperature sensor compensates for temperature variations, enhancing the overall accuracy of pressure measurements.
  • I2C and SPI Interfaces: It supports both I2C and SPI communication, offering flexibility in connecting to a microcontroller or other digital systems.

Advanced Technology

The ILPS22QSTR utilizes MEMS technology to achieve its compact size and robust performance. Its piezoresistive sensing element is manufactured using a proprietary STMicroelectronics process that ensures high reliability and stability over time.

Applications

This versatile sensor is suitable for a myriad of applications. It can be integrated into smartphones for enhanced indoor navigation, used in weather forecast systems for accurate atmospheric pressure readings, or embedded in wearable fitness trackers to monitor elevation changes during outdoor activities.

With its combination of high performance, low power consumption, and compact design, the ILPS22QSTR from STMicroelectronics represents a premier choice for designers looking to incorporate reliable pressure sensing capabilities into their next-generation products.

You May Also Be Interested in

TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $316.1655 $316.1655
2+ $283.4587 $566.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess