EN
  • EN
  • DE

LCP02-150M

Part No LCP02-150M
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series LCP
Package Bulk
Product Status Obsolete
Current - Peak Pulse (8/20µs) 250 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 150pF
Mounting Type Surface Mount
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number LCP02
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 922850-LCP02-150M
Ultra Librarian 3D Model Ultra Librarian LCP02-150M CAD Model

Description

The LCP02-150M from STMicroelectronics is a state-of-the-art overvoltage protection device designed to safeguard sensitive electronics from various transient voltage events. This robust component is an integral part of any system that requires reliable protection against overvoltage conditions that can occur due to lightning strikes, power surges, and other voltage spikes that are common in industrial, automotive, and consumer applications.

Key Features

  • High Surge Capability: With a surge capability of 150A (8/20 µs), the LCP02-150M is well-equipped to handle significant transient events, ensuring that downstream components remain safe from the damaging effects of overvoltage.
  • Low Clamping Voltage: The device offers a low clamping voltage, which means it quickly responds to overvoltage conditions and clamps the voltage to a safe level, minimizing the risk of damage to the protected circuit.
  • Low Capacitance: Designed with low line capacitance, it ensures that the signal integrity of high-speed communication lines is maintained, making it suitable for protecting interfaces such as Ethernet, USB, and HDMI.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the LCP02-150M is built with high-quality materials and rigorous testing, ensuring exceptional reliability in a wide range of operating conditions.

Applications

The LCP02-150M is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Consumer electronics
  • Computer interfaces
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Some of the technical specifications of the LCP02-150M include:

  • Package: SO-8
  • Peak pulse power: 600W (10/1000 µs)
  • Stand-off voltage: 3.3V
  • Maximum reverse leakage current at stand-off voltage: 0.5µA
  • ESD protection: IEC61000-4-2 level 4 (±15kV air, ±8kV contact)

Conclusion

With its robust surge protection capabilities, low clamping voltage, and low line capacitance, the LCP02-150M is an ideal choice for designers looking to enhance the safety and longevity of their electronic systems. STMicroelectronics' commitment to quality ensures that this overvoltage protection device will provide reliable performance in even the most demanding environments.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess