EN
  • EN
  • DE

L6225N

Part No L6225N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20POWERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting Through Hole
Case / Package 20-PowerDIP
Win Source Part Number 070590-L6225N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6225N CAD Model

Description

The L6225N is a powerful motor driver integrated circuit produced by STMicroelectronics, designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. The L6225N is housed in a 24-pin DIP package, making it suitable for through-hole mounting techniques, which are beneficial for prototyping and educational purposes.

Key Features

  • Operating supply voltage from 8 V to 52 V
  • 5.6 A output peak current (2.8 A DC)
  • RDS(on) 0.3 Ω typ. value at 25 °C
  • Operating frequency up to 100 kHz
  • Non-dissipative overcurrent protection
  • Parallel operation with other L6225 devices for higher current applications
  • Cross conduction protection
  • Thermal shutdown
  • Under voltage lockout
  • Integrated fast free-wheeling diodes

Applications

The L6225N is versatile and can be used in a range of applications that require precise and efficient motor control. It is particularly well-suited for:

  • Stepper motor drivers in printers, robotics, and factory automation
  • DC motor driving in consumer applications and toys
  • Position and velocity servomechanisms
  • Factory automation robots

Design Support

STMicroelectronics provides extensive support for the L6225N, including application notes, reference designs, and evaluation boards. This support helps designers to rapidly develop and prototype systems that require motor control capabilities. The L6225N is also supported by the ST motor control ecosystem, which includes software tools for easy setup and configuration.

Quality and Reliability

As with all STMicroelectronics products, the L6225N is manufactured to high standards, ensuring reliability and performance in demanding applications. The device's built-in protection features, such as overcurrent protection and thermal shutdown, safeguard the IC from potential damage due to abnormal operating conditions, thereby enhancing system reliability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4301 $51.4515
36+ $2.8145 $101.3220
56+ $2.7265 $152.6840
76+ $2.6386 $200.5336
99+ $2.5506 $252.5094
132+ $2.2868 $301.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess