Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1124435-2SA1376
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1376 CAD Model

Description

The 2SA1376 is a PNP epitaxial silicon transistor manufactured by NEC. It is designed for use in low-noise amplifier and high-speed switching applications. This transistor is known for its low noise figure and high cutoff frequency, making it suitable for sensitive analog circuits and high-frequency digital circuits.

Applications

  • Low-noise amplifiers: Used in preamplifiers and other low-noise amplifier stages in audio equipment, communication systems, and instrumentation.
  • High-speed switching circuits: Employed in switching regulators, DC-DC converters, and other high-speed switching applications.
  • Audio amplifiers: Found in the output stages of audio amplifiers to provide high-quality audio reproduction.
  • Line drivers: Used as line drivers to transmit signals over long distances with minimal signal degradation.
  • Current mirrors: Integrated into current mirror circuits for stable and accurate current sourcing.

Features

  • Low noise figure: Provides excellent signal-to-noise ratio in low-noise amplifier applications.
  • High cutoff frequency: Enables high-speed switching and amplification in high-frequency circuits.
  • High current gain (hFE): Offers good amplification performance with minimal base current.
  • Low saturation voltage: Minimizes power losses during operation, resulting in improved energy efficiency.
  • Complementary to NPN transistor 2SC3503: Allows for design of complementary push-pull amplifier stages.

Benefits

  • Improved signal quality: The low noise figure ensures high-quality signal amplification with minimal noise interference.
  • High-speed performance: The high cutoff frequency enables fast switching and amplification, improving overall system performance.
  • Energy efficiency: The low saturation voltage minimizes power losses, resulting in improved energy efficiency and lower operating costs.
  • Versatile applications: Suitable for a wide range of applications, including low-noise amplifiers, high-speed switching circuits, and audio amplifiers.
  • Simplified circuit design: The complementary NPN transistor simplifies the design of push-pull amplifier stages.

Additional Details

The 2SA1376 typically features a collector-emitter voltage (VCEO) rating of around -50V and a collector current (IC) rating of approximately -100mA. The transistor is commonly available in a small signal package such as TO-92 or SOT-23, suitable for through-hole or surface mount assembly. The transistor's gain-bandwidth product (fT) is typically in the range of several hundred MHz, reflecting its high-frequency capabilities. The 2SA1376 is often used in conjunction with its NPN complement, the 2SC3503, in push-pull amplifier configurations to achieve high output power and low distortion. Proper biasing and thermal management are essential for optimal performance and reliability. Datasheets from NEC and other sources provide detailed electrical characteristics and application guidelines for the 2SA1376.

You May Also Be Interested in

Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention