EN
  • EN
  • DE

LTM2880EVPBF

Part No LTM2880EVPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072750-LTM2880EVPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2880EVPBF CAD Model

Description

LTM2880EVPBF - Isolated μModule Transceiver from Linear Technology

The LTM2880EVPBF is a high-performance isolated μModule transceiver from Linear Technology, designed to provide robust communication in noisy environments. This innovative product offers a complete, galvanically isolated RS485/RS422 transceiver solution, integrating an isolated power supply, an isolated RS485/RS422 transceiver, and support components within a compact, enclosed package.

Key Features:

  • Electrical Isolation: The LTM2880EVPBF provides up to 2500V RMS of isolation for one minute, ensuring signal integrity and protecting against high voltage spikes and ground loops.
  • Integrated Power Supply: With an integrated, low-EMI, switch-mode power supply, the device simplifies design by providing power to the isolated side, eliminating the need for an external isolated DC/DC converter.
  • Robust Communication: The transceiver supports RS485 and RS422 communication protocols, offering data rates up to 20Mbps. It is designed to handle the demanding requirements of extended communication distances and complex network topologies.
  • Driver and Receiver Disable Functions: These allow the transceiver to enter a low-power shutdown mode, reducing power consumption when not in active use.
  • High Common-Mode Transient Immunity: The LTM2880EVPBF is capable of withstanding common-mode transients of >30kV/μs, providing reliable data transmission even in electrically noisy environments.

Applications:

The LTM2880EVPBF is ideal for a wide range of applications where isolation is critical for system performance and reliability. It is commonly used in:

  • Industrial field buses
  • Networked control systems
  • Instrumentation
  • Medical equipment
  • Data acquisition systems

Package and Quality:

The device is offered in a compact 15mm x 15mm x 4.92mm surface-mount LGA package, which is suitable for space-constrained applications. Additionally, the LTM2880EVPBF has been rigorously tested for quality and reliability, ensuring that it meets the stringent standards expected of Linear Technology products.

With its combination of isolation, integrated power supply, and robust communication capabilities, the LTM2880EVPBF is a versatile solution that addresses the challenges of complex electrical environments, providing designers with a reliable and easy-to-use transceiver option.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess