Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 32 ns
Current - Reverse Leakage @ Vr 250 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT30D40
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564026-APT30D40BG
Ultra Librarian 3D Model Ultra Librarian APT30D40BG CAD Model

Description

The APT30D40BG is a state-of-the-art power semiconductor device from Microchip Technology, designed to cater to a wide range of power applications. This robust component is a silicon carbide (SiC) Schottky diode, known for its superior thermal performance, high efficiency, and reliability, making it an ideal choice for high-frequency and energy-sensitive applications.

Key Features

  • High-Efficiency SiC Schottky Barrier Diode: The use of silicon carbide allows for much lower forward voltage drops and reduced switching losses compared to traditional silicon diodes.
  • Zero Reverse Recovery: Unlike conventional diodes, the APT30D40BG exhibits no reverse recovery current, which significantly enhances the performance in high-speed switching applications.
  • High-Temperature Operation: This device can operate at junction temperatures as high as 175°C, ensuring reliability in harsh environments.
  • High Surge Capacity: The APT30D40BG is capable of handling high surge currents, providing robust protection against transient events.
  • Low Leakage Current: It features a low reverse leakage current, which increases the efficiency of the overall system by minimizing power loss in the off-state.

Applications

The versatility of the APT30D40BG makes it suitable for a variety of applications, including:

  • Power supply units
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-frequency power converters

Technical Specifications

Parameter Value Configuration Single Maximum Continuous Forward Current 30 A Maximum Repetitive Reverse Voltage 400 V Operating Junction Temperature Range -55°C to +175°C Package / Case TO-247-2

The APT30D40BG is a testament to Microchip Technology's commitment to providing advanced solutions that meet the demands of modern power electronic systems. With its exceptional performance and reliability, this SiC Schottky diode is a valuable component for any high-efficiency power application.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1901 $67.0416
38+ $3.4382 $130.6516
59+ $3.3307 $196.5113
81+ $3.2234 $261.0954
104+ $3.1157 $324.0328
139+ $2.7934 $388.2826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention