EN
  • EN
  • DE

IIS2DHTR

Part No IIS2DHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 1Hz ~ 5.3kHz 12-LGA (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 255 (±2g) ~ 21 (±16g)
Bandwidth 1Hz ~ 5.3kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Base Product Number IIS2
Other Names 497-15700-6,497-15700-2,497-15700-1
Standard Package 8,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235078-IIS2DHTR
Ultra Librarian 3D Model Ultra Librarian IIS2DHTR CAD Model

Description

STMicroelectronics IIS2DHTR Accelerometer

The IIS2DHTR is a versatile three-axis linear accelerometer belonging to STMicroelectronics' extensive sensor product portfolio. Designed to cater to a wide array of applications, this compact, high-performance device is engineered to deliver precise inertial measurements and is particularly well-suited for mobile and handheld devices due to its small form factor and low power consumption.

Key Features

  • High Resolution: The IIS2DHTR offers selectable full scales of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz.
  • Low Power: Its low-power mode enables advanced power-saving and smart sleep-to-wakeup functions, making it ideal for battery-operated devices.
  • Temperature Stability: The accelerometer features excellent stability with temperature variation, ensuring consistent performance across diverse operating conditions.
  • Embedded Features: It includes several embedded functionalities such as motion detection, click/double-click recognition, and free-fall detection, which facilitate system-level feature integration and contribute to user experience enhancements.

Applications

The IIS2DHTR is a highly adaptable sensor that can be employed in various application domains, including:

  • Smartphones and tablets for screen orientation and step counting
  • Wearable devices for activity monitoring
  • Impact recognition and logging for industrial applications
  • Vibration monitoring and compensation in consumer electronics
  • Free-fall detection for data protection in portable computing

Technical Specifications

With an operating temperature range of -40°C to +85°C and housed in a small thin plastic land grid array package (LGA), the IIS2DHTR is not only robust but also space-efficient. Its high-resolution mode (HR) ensures low-noise measurements, while the SPI/I2C digital interface provides flexibility in system design, allowing for easy integration into various circuit configurations.

STMicroelectronics' commitment to quality and performance is evident in the IIS2DHTR accelerometer, making it a reliable and efficient choice for designers seeking to enhance the motion and orientation-related capabilities of their products.

You May Also Be Interested in

TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
TE Connectivity
ACCELEROMETER 20G ANALOG TO5-3
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4023 $54.0230
23+ $4.4327 $101.9521
35+ $4.2942 $150.2970
49+ $4.1556 $203.6244
63+ $4.0171 $253.0773
84+ $3.6016 $302.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,681 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess