EN
  • EN
  • DE
  • IT

MIC384-2YM

Part No MIC384-2YM
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8SOIC  /  Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 95
Win Source Part Number 1078839-MIC384-2YM
Ultra Librarian 3D Model Ultra Librarian MIC384-2YM CAD Model

Description

Introducing the MIC384-2YM Voltage Supervisor from Microchip Technology

The MIC384-2YM is a versatile and reliable voltage supervisor designed to ensure the stability and integrity of your electronic systems. Manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors, this device is engineered to monitor voltage levels and provide a reset signal to microcontrollers and other processors in the event of an undervoltage situation.

Equipped with a range of features, the MIC384-2YM is ideal for a variety of applications, including embedded systems, consumer electronics, and industrial control systems. Its precision voltage monitoring allows for safe operation of your devices by preventing data corruption and hardware damage that can occur during power failures or unexpected voltage dips.

Key Features of the MIC384-2YM

  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, ensuring flexibility across different applications and systems.
  • Manual Reset Input: This feature allows for a manual reset, giving users additional control over the reset function.
  • Low Power Consumption: The MIC384-2YM is designed for energy efficiency, making it suitable for battery-operated devices where power conservation is crucial.
  • Reset Timeout Delay: The device includes a programmable delay time for the reset signal, providing designers with the ability to fine-tune the system recovery process.
  • Multiple Output Configurations: It supports both active-high and active-low reset outputs, enabling compatibility with a wide range of microcontroller and processor architectures.

The MIC384-2YM comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance in harsh environments, making it a robust choice for automotive and industrial applications.

With the MIC384-2YM, Microchip Technology continues to provide innovative solutions that enhance system reliability and performance. Whether you're designing a new system or upgrading an existing one, the MIC384-2YM voltage supervisor is a dependable component that will help maintain the integrity of your electronic systems.

You May Also Be Interested in

Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess