Introducing the LIS331DLF from STMicroelectronics
The LIS331DLF is a cutting-edge, high-performance 3-axis linear accelerometer designed by the renowned semiconductor manufacturer STMicroelectronics. This compact sensor is specifically engineered to cater to the demanding needs of advanced motion detection in modern portable devices. Its small footprint and low power consumption make it an ideal choice for a wide array of applications, including gaming and virtual reality devices, impact recognition and logging, vibration monitoring and control, and free-fall detection.
Key Features
- Wide Range of Motion Detection: The LIS331DLF offers selectable full scales of ±2g/±4g/±8g, allowing for precise measurements of both low and high acceleration events.
- High Resolution: With its 16-bit data output, the device ensures high-resolution readings, enabling the detection of even the slightest movement.
- Low Power Consumption: Designed for battery-powered applications, the LIS331DLF operates with a low-power mode to conserve energy, thereby extending the life of your device.
- Embedded Features: It comes with embedded functionalities like a high-pass filter, free-fall detection, and a temperature sensor, which provide additional value without the need for external components.
- Robust Design: The sensor is built to withstand high levels of mechanical stress, making it suitable for use in harsh environments.
Technical Specifications
- Interface: I2C/SPI digital output interface
- Operating Voltage: 2.16 V to 3.6 V
- Temperature Range: -40°C to +85°C
- Sensitivity: Adjustable to match the dynamic range of your application
- Package: Ultra-compact and robust LGA-16 package
Whether you're developing a sophisticated wearable, a smart security system, or a high-tech drone, the LIS331DLF from STMicroelectronics is designed to provide reliable and precise motion detection. With its versatile performance and robust design, this accelerometer is set to empower the next generation of smart, motion-sensitive applications.
Applications
- Smartphones and Tablets
- Wearable Devices
- Impact Recognition and Logging Systems
- Industrial and Automotive Applications
- Game and Virtual Reality Controllers
With the LIS331DLF, STMicroelectronics continues to push the boundaries of sensor technology, delivering high accuracy, versatility, and reliability in a miniature package.