Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Mfr Panasonic
Series SD48
Package Box
Product Status Active
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 100 ~ 120V
Current - Output 2A
Wattage - Load 90 W
Voltage - Supply 100 ~ 120VAC
Mounting Type Socketable
Temperature Range - Operating -10°C ~ 50°C
Base Product Number DVSD
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 794033-DVSD48CL
Ultra Librarian 3D Model Ultra Librarian DVSD48CL CAD Model

Description

The DVSD48CL is a motor driver module designed for AC motors.

  • Series: SD48
  • Voltage: 100-120VAC
  • Current Output: 2A
  • Wattage Load: 90W
  • Features: Variable Frequency Drive (VFD)
  • Mounting: Socketable
  • Temperature Range: -10°C to 50°C
  • Manufacturer: Panasonic
  • Status: Active

You May Also Be Interested in

Pololu Corporation
MOTORON M3H550 3 MTR CTRL KIT
Need more? Email Us
ECAD model for 5072
Schneider Electric
SOFT START 200-240VAC 12A ATS01
Need more? Email Us
ECAD model for ATS01N212LU
Pololu Corporation
TB67S128FTG STPR MTR DRVR
Lowest to $1.6421
ECAD model for 2998
Omron
AC DRIVE 15HP 240V 11KW 3PH
Need more? Email Us
ECAD model for 3G3RX2-A2110
Omron
POWER PMAC CLIPPER CONTROLLER
Need more? Email Us
ECAD model for 44050ME03J0510000
Phoenix Contact
REVERSING RELAY 2A 10-30V LOAD
Need more? Email Us
ECAD model for 2980539
Schneider Electric
SOFT START 440-480VAC 32A ATS01
Need more? Email Us
ECAD model for ATS01N232RT
Pololu Corporation
MOTORON M2U550 2 MTR CTRL KIT
Need more? Email Us
ECAD model for 5081
Schneider Electric
SOFT STARTER FOR ASYNCHRONOUS MO
Need more? Email Us
ECAD model for ATS01N206QN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention