EN
  • EN
  • DE

STLM75DS2

Part No STLM75DS2
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Sensors,Transducers
Family Temperature Sensors,Transducers
Win Source Part Number 194440-STLM75DS2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLM75DS2 CAD Model

Description

The STLM75DS2 is a precision digital temperature sensor from STMicroelectronics, designed to offer a blend of high accuracy, low power consumption, and ease-of-use for a wide array of applications. This sensor is particularly suitable for advanced systems that require reliable temperature monitoring, such as computer servers, communication equipment, and consumer electronics.

Key Features

  • Accuracy: The STLM75DS2 boasts a remarkable temperature accuracy of ±3°C over a wide temperature range, ensuring precise readings for critical applications.
  • Operating Range: With an operational temperature range from -55°C to +125°C, this sensor is versatile enough to function in extreme conditions.
  • Interface: It features a user-friendly I²C/SMBus serial interface, making it simple to integrate into existing systems with minimal additional components.
  • Programmable Resolution: The resolution of the STLM75DS2 is programmable from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and measurement speed.
  • Low Power Consumption: Its low power design is ideal for battery-powered applications, helping to extend the life of your product.
  • Alarm Function: An integrated overtemperature alarm interrupts the output, which can be set via the I²C/SMBus, adds an extra layer of protection for temperature-sensitive systems.

Applications

The STLM75DS2 is a versatile component that can be used in various applications. It is especially useful in thermal management systems within:

  • Personal Computers and Servers
  • Office Electronics
  • Telecommunication Systems
  • Industrial Platforms
  • Consumer Electronics

Conclusion

The STLM75DS2 from STMicroelectronics is a high-performance digital temperature sensor that offers the perfect balance of precision, power efficiency, and versatility. Its wide temperature range and high accuracy make it an ideal choice for sophisticated electronic systems that need consistent and reliable temperature monitoring.

You May Also Be Interested in

STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.5374
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.9819
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.3564
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4952 $51.9960
250+ $0.4064 $101.6000
385+ $0.3937 $151.5745
525+ $0.3810 $200.0250
680+ $0.3683 $250.4440
910+ $0.3302 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,850 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess