The IXYS PAA161 is a single-pole, normally open (1-Form-A) solid-state relay (SSR) designed for switching analog signals with minimal distortion and high accuracy. Utilizing advanced optoelectronic isolation, the PAA161 ensures electrical isolation between the control and load circuits. Its low on-resistance and low off-state leakage current make it ideal for applications requiring precise signal integrity.
Applications
- Analog signal switching
- Data acquisition systems
- Test and measurement equipment
- Audio signal routing
- Process control
- Multiplexing
Features
- Optically isolated input/output
- Low on-resistance
- Low off-state leakage current
- High linearity
- DC to 200 kHz bandwidth
- Solid-state reliability
- Low control current
Benefits
- Precise signal control due to low on-resistance, minimizing voltage drop and signal distortion.
- High signal isolation with optical isolation, preventing ground loops and noise interference.
- Accurate signal switching with low off-state leakage current, ensuring minimal signal bleed-through when the relay is off.
- High-fidelity signal transmission as it has high linearity maintaining the signal characteristics during switching.
- Wide range of signal frequencies manageable, from DC up to 200 kHz.
- Long-term reliability due to solid-state construction, eliminating mechanical wear and tear.
- Easy interfacing with microcontrollers due to the low control current requirement.
Additional Details
The IXYS PAA161 typically requires a control voltage between 3V and 5V DC and can switch analog signals up to ±15V. Its compact package makes it suitable for high-density board layouts. The relay's design minimizes capacitive coupling, reducing signal distortion at higher frequencies. The PAA161 is often used in applications where maintaining signal integrity is critical, such as in medical instrumentation and precision measurement systems. Its combination of low on-resistance, low leakage current, and high isolation makes it a superior choice for analog signal switching compared to traditional mechanical relays.