EN
  • EN
  • DE
  • IT

LPS22HBTR

Part No LPS22HBTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description MEMS nano pressure sensor: 260-1260 hPa absolute digital output barometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Pressure Type Absolute
Operating Pressure 3.77 PSI ~ 18.27 PSI (26 kPa ~ 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.0015 PSI (±0.01 kPa)
Operating Supply Voltage 1.7 V ~ 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Surface Mount
Maximum Pressure 290.08 PSI (2000 kPa)
Operating Temperature Range -40°C ~ 85°C
Package 10-VFLGA
Manufacturer Package 10-LGA (2x2)
Win Source Part Number 1204244-LPS22HBTR
Manufacturer Homepage www.st.com
Family Name LPS22HB
Introduction Date October 29, 2014
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPS22HBTR CAD Model

Description

LPS22HBTR from STMicroelectronics is a pressure sensor in the Pressure Sensors, Transducers category, commonly considered for compact embedded designs that need barometric or environmental pressure measurement. Engineers may evaluate this device for wearable products, mobile equipment, industrial monitoring nodes, HVAC control, altimetry-related functions, and broader IoT platforms where board space, integration, and low-power system design matter. As an STMicroelectronics offering, it fits well in designs that already use the vendor’s MEMS and sensing ecosystem. For procurement teams and design engineers, the main value lies in sourcing a recognized manufacturer part while checking current availability, documentation, and compliance status before release to production. The lifecycle status for LPS22HBTR is information not available in the provided input, so teams should verify whether it is active, NRND, or otherwise constrained through official manufacturer channels. RoHS compliance status is also information not available here and should be confirmed using the latest datasheet, declaration, or distributor compliance records.

You May Also Be Interested in

Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3328 $53.3248
37+ $2.7346 $101.1802
57+ $2.6492 $151.0044
79+ $2.5637 $202.5323
101+ $2.4782 $250.2982
136+ $2.2219 $302.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,890 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess