EN
  • EN
  • DE

LIS331DL

Part No LIS331DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2.3-9.2G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) ~ 13 (±9.2g)
Bandwidth 50Hz ~ 200Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number LIS331
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 180376-LIS331DL
Ultra Librarian 3D Model Ultra Librarian LIS331DL CAD Model

Description

Introducing the LIS331DL Accelerometer from STMicroelectronics

The LIS331DL is a highly precise, ultra-compact, low-power three-axis linear accelerometer belonging to the extensive product lineup from STMicroelectronics, a global semiconductor leader. This MEMS (Micro-Electro-Mechanical Systems) sensor provides high-resolution motion detection through measuring acceleration forces, which can be either static, like gravity, or dynamic, resulting from movement or vibrations.

One of the key features of the LIS331DL is its impressive range of selectable full scales of ±2g, ±4g, and ±8g. This versatility allows the device to be tailored to various applications, from gaming and virtual reality devices to impact recognition and vibration monitoring in industrial equipment. Its ability to detect the slightest movements with high accuracy makes it an ideal choice for enhancing user experience and safety in consumer electronics and automotive systems.

The compact footprint of the LIS331DL, which comes in a small plastic land grid array package (LGA), makes it suitable for space-constrained designs. Despite its small size, the accelerometer does not compromise on performance, offering low-noise output, and efficient power consumption, with an extended operating temperature range that ensures reliability across various environments.

Moreover, the LIS331DL is designed with embedded features that add to its functionality and ease of use. These include free-fall detection, motion detection, and click/double-click recognition, which are essential for modern smart devices. The sensor is also equipped with an I2C/SPI digital output interface, providing flexibility in connecting to a microcontroller or processor.

With its robust design, the LIS331DL adheres to the high-quality standards set by STMicroelectronics. It is engineered with eco-friendly materials and complies with a wide array of international regulations, making it a sustainable choice for environmentally conscious manufacturers.

In summary, the LIS331DL from STMicroelectronics is a sophisticated, versatile, and reliable solution for motion detection across a myriad of applications. Its integration into your product designs promises to deliver not only enhanced performance but also a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6770 $50.3100
75+ $1.3760 $103.2000
115+ $1.3330 $153.2950
160+ $1.2900 $206.4000
205+ $1.2470 $255.6350
270+ $1.1180 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess