EN
  • EN
  • DE

ATECC608A-SSHDA-B

Part No ATECC608A-SSHDA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC608
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 845010-ATECC608A-SSHDA-B
Ultra Librarian 3D Model Ultra Librarian ATECC608A-SSHDA-B CAD Model

Description

The ATECC608A-SSHDA-B is a cutting-edge cryptographic co-processor from Microchip Technology that offers a wealth of security features designed to protect your electronic systems. This robust device integrates seamlessly into various applications, including Internet of Things (IoT) devices, industrial control systems, and consumer products, providing a shield against a wide range of security threats.

Key Features:

  • Advanced Security: With Elliptic Curve Cryptography (ECC) support, this device offers top-notch security capabilities, including secure boot, secure data storage, and secure key generation.
  • Hardware-Based Key Storage: The ATECC608A-SSHDA-B's secure hardware-based key storage ensures that sensitive information is kept out of reach from unauthorized access, providing a robust defense against physical and logical attacks.
  • Flexible Cryptographic Protocols: This device supports a variety of cryptographic protocols, including ECDH (Elliptic Curve Diffie-Hellman), ECDSA (Elliptic Curve Digital Signature Algorithm), and SHA (Secure Hash Algorithm), enabling it to fit a wide range of security requirements.
  • Easy Integration: Designed with ease of use in mind, it features a simple I2C interface for communication, allowing for straightforward integration into existing systems without the need for extensive redevelopment.
  • Low Power Consumption: The ATECC608A-SSHDA-B is optimized for low-power operation, making it an ideal choice for battery-powered applications where energy efficiency is paramount.
  • Small Form Factor: Its compact design ensures that it can be easily incorporated into space-constrained designs without compromising on security.

Applications:

The ATECC608A-SSHDA-B is versatile enough to be used in a multitude of applications, including:

  • IoT devices for secure authentication and encryption
  • Industrial networks requiring robust protection against tampering and espionage
  • Consumer electronics that demand secure credential storage and management
  • Automotive systems where security and integrity are of utmost importance

With the ATECC608A-SSHDA-B, Microchip Technology provides a powerful tool for designers and engineers looking to enhance the security of their electronic systems. Its combination of advanced features and ease of integration make it a go-to choice for securing critical applications against evolving threats.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
115+ $0.8706 $100.1190
180+ $0.8434 $151.8120
250+ $0.8162 $204.0500
320+ $0.7890 $252.4800
425+ $0.7074 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,510 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess