EN
  • EN
  • DE

STEVAL-ILL076V2

Part No STEVAL-ILL076V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Outputs and Type 1, Isolated
Voltage - Output 56V
Voltage - Input 90 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names -1138-STEVAL-ILL076V2,2266-STEVAL-ILL076V2,497-16878
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1283866-STEVAL-ILL076V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL076V2 CAD Model

Description

STEVAL-ILL076V2 LED Driver Evaluation Board

The STEVAL-ILL076V2 from STMicroelectronics is a high-performance evaluation board designed for LED lighting applications. This product is part of ST's extensive range of evaluation tools that allow designers to assess the capabilities and performance of various LED drivers in the company's portfolio. The STEVAL-ILL076V2 is specifically tailored for driving LEDs with a highly efficient management system and precise brightness control.

At the heart of the STEVAL-ILL076V2 is the LED6001 chip, a step-down monolithic power factor corrected LED driver capable of delivering up to 3 A of current to the LED load. This integrated driver provides a wide input voltage range, making the board suitable for a variety of LED lighting scenarios, including indoor and outdoor environments, architectural lighting, and signage.

The evaluation board comes with a comprehensive set of features that make it an ideal platform for developing and testing LED lighting solutions. It includes dimming control, which allows for smooth and flicker-free adjustment of the LED brightness. This is particularly important for creating the right ambiance in different settings or for applications where variable lighting is required.

One of the key advantages of the STEVAL-ILL076V2 is its thermal management capabilities. The board is designed with an efficient heat dissipation system to ensure that the LED driver operates within its optimal temperature range, thereby enhancing the longevity of the LEDs and maintaining consistent light output.

Safety features are also embedded in the design of the STEVAL-ILL076V2. Overcurrent, overvoltage, and thermal protection circuits are in place to prevent damage to the board and connected LEDs during abnormal operating conditions. These features ensure that the evaluation board is not only efficient and versatile but also reliable and safe for use in various LED lighting applications.

For developers and engineers looking to expedite their design process, the STEVAL-ILL076V2 offers a user-friendly experience with plug-and-play functionality. Additionally, STMicroelectronics provides extensive documentation and support, including datasheets, application notes, and design guidelines, to facilitate the integration of the evaluation board into a wide range of LED lighting projects.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess