The ADXL204CE is a high-performance, precision accelerometer designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This small, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs is capable of measuring acceleration with a full-scale range of ±1.7 g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).
Key Features
- Dual-Axis Sensing: The ADXL204CE measures acceleration in both the X and Y axes, providing critical data for a variety of applications.
- High Precision: With its high-resolution output, this accelerometer is capable of detecting even the smallest changes in acceleration, making it suitable for advanced applications.
- Low Power Consumption: Designed for battery-powered applications, the ADXL204CE is optimized for low power consumption while maintaining excellent performance.
- Analog Output: The device provides a proportional analog voltage output for each axis, which simplifies integration into existing systems.
- Temperature Stability: The built-in temperature compensation ensures reliable operation over a temperature range of -40°C to +125°C.
- Robust Design: Encased in a hermetic package, the ADXL204CE is resistant to environmental factors such as moisture and dust.
Applications
The ADXL204CE is versatile and can be used in a wide range of applications, including:
- Vehicle Dynamics
- Platform Stabilization
- Instrumentation
- Seismic Monitoring
- Medical Devices
- Sports Equipment
Technical Specifications
| Parameter |
Value |
| Axis |
Dual (X and Y) |
| Range |
±1.7 g |
| Power Supply |
5 V |
| Output |
Analog Voltage |
| Package |
Hermetic |
| Operating Temperature |
-40°C to +125°C |
For more detailed information and data sheets, visit the Analog Devices Inc. website or contact their support team.