Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, Pressure
Interface RF
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s), Cable(s), Accessories
Utilized IC / Part LIS3MDL, LPS25HB, LSM6DS3
Other Names -1138-STEVAL-WESU1,497-16465,497-16465,497-STEVAL-WESU1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283697-STEVAL-WESU1
Ultra Librarian 3D Model Ultra Librarian STEVAL-WESU1 CAD Model

Description

STEVAL-WESU1 - STMicroelectronics' Wearable Sensor Unit

The STEVAL-WESU1 is an innovative wearable sensor unit developed by STMicroelectronics to provide a comprehensive development kit for motion sensing and data logging. This compact, versatile system is designed to accelerate the creation and integration of wearable sensor applications in areas such as fitness, healthcare, and sports monitoring.

At the heart of the STEVAL-WESU1 is ST's advanced sensor technology, featuring a range of built-in sensors such as an accelerometer, gyroscope, magnetometer, and pressure sensor. These sensors work in tandem to deliver precise and reliable data across a variety of axes and measurements. Additionally, the unit includes a temperature sensor for environmental monitoring and a battery voltage monitor for power management.

The device is powered by an STM32 microcontroller, which provides the necessary computational power and flexibility for complex data processing and algorithm execution. The STEVAL-WESU1 also supports Bluetooth Low Energy (BLE) connectivity, enabling wireless communication with smartphones, tablets, and other BLE-capable devices for easy data transfer and user interaction.

The onboard rechargeable battery ensures that the device can be used for extended periods without the need for constant recharging, making it ideal for continuous monitoring applications. Furthermore, the STEVAL-WESU1 comes with a dedicated software package that includes a variety of libraries and examples to kickstart development and reduce time to market for new wearable solutions.

Designed with flexibility in mind, the STEVAL-WESU1 is housed in a small form factor, making it suitable for integration into a wide range of wearable devices such as wristbands, watches, and clothing. Its robust design and comprehensive feature set make the STEVAL-WESU1 a prime choice for developers looking to harness the power of wearable technology in their next project.

Whether you are a seasoned developer or just starting out in the wearable space, the STEVAL-WESU1 provides a solid foundation for creating innovative products that can track, analyze, and respond to human motion and environmental conditions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention