EN
  • EN
  • DE

MPX2202DP

Part No MPX2202DP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS 29PSI MAX / Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.19" (4.93mm) Tube, Dual 0 mV ~ 40 mV (10V) 4-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX2202
Package Tray
Applications Board Mount
Pressure Type Differential
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-SIP Module
Base Product Number MPX2202
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Other Names 935322775117
Standard Package 100
Win Source Part Number 1014141-MPX2202DP
Ultra Librarian 3D Model Ultra Librarian MPX2202DP CAD Model

Description

Introducing the MPX2202DP Pressure Sensor by NXP

The MPX2202DP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide precise and reliable pressure measurements. This sensor is a part of NXP's MPX series, which is renowned for its high-quality sensing solutions in various applications including industrial, medical, and automotive systems.

Key Features

  • Dual Port Design: The MPX2202DP features a differential dual port which makes it ideal for measuring the difference between two pressures, essential in applications such as flow sensing and level detection.
  • High Sensitivity: The sensor has a high sensitivity of 90 mV/kPa, allowing for the detection of very small changes in pressure, which is critical for systems requiring accurate monitoring and control.
  • Wide Pressure Range: It operates over a pressure range of 0 to 200 kPa, making it versatile for numerous applications that require measurement of low to moderate pressure levels.
  • Temperature Compensated: The MPX2202DP is temperature compensated over the range of 0°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Calibrated: Each sensor is individually calibrated and tested, which guarantees its accuracy and repeatability straight out of the box.

Applications

The MPX2202DP's robust design and high precision make it suitable for a wide range of applications. It is commonly used in:

  • Process control systems
  • Pneumatic control systems
  • Fluid dynamics studies
  • Medical instrumentation
  • Environmental monitoring

Technical Specifications

  • Pressure Type: Differential
  • Maximum Pressure: 200 kPa
  • Sensitivity: 90 mV/kPa
  • Operating Temperature: 0°C to +85°C
  • Supply Voltage: 10 VDC

With its robust construction, the MPX2202DP is not only durable but also provides a high level of immunity to external stresses such as shock and vibration. Its compact size allows for easy integration into existing systems without the need for significant modifications. For engineers and designers looking for a reliable and accurate pressure sensing solution, the NXP MPX2202DP is an excellent choice that combines performance with long-term stability.

You May Also Be Interested in

Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5242 $75.0484
4+ $30.7891 $123.1564
6+ $29.8269 $178.9614
7+ $28.8648 $202.0536
9+ $27.9026 $251.1234
12+ $25.0161 $300.1932
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess