Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 10m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 600μA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 70°C (TA)
Win Source Part Number 092444-GP1UE271XKVF
Family Name GP1UE271XK
Introduction Date March 28, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1UE271XKVF CAD Model

Description

This electronic component is manufactured by Sharp Microelectronics and has limited supply and demand status. It is a sensor/transducer with a sensing distance of 10m and a carrier frequency of 38.0kHz.

It is top view oriented and mountable through hole. The Win Source Part Number is 092444-GP1UE271XKVF and it operates on a supply voltage of 2.4V to 3.6V with an operating supply current of 600μA. It has an introduction date of March 28, 2006 and an estimated EOL date of obsolete.

You May Also Be Interested in

Sharp Microelectronics
RECEIVER IR REMOTE 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE281QKVF
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UW210YKVF
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Lowest to $0.2872
ECAD model for GP1USC31XP
Vishay
SENSOR REMOTE REC 40.0KHZ 45M / IR Receiver Modules for Remote Control Systems
Need more? Email Us
ECAD model for TSOP32240
Sharp Microelectronics
IR Remote Receiver 38kHz 3-Pin / RECEIVER IR REM CTRL 3V 38KHZ
Lowest to $0.5277
ECAD model for GP1UX311QS
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0489
ECAD model for TSOP37238TT1
Rohm Semiconductor
RECEIVER REMOTE CTRL 40.0KHZ TOP / IR Remote Receiver 40kHz 45°/35° 15m 3-Pin RSIP-A3 Tube
Need more? Email Us
ECAD model for RPM7140-H4R
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC21QS
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271XKVF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention