EN
  • EN
  • DE

EVLSRK1001-PF

Part No EVLSRK1001-PF
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1001 ADAPTIVE SYNCHRONOUS REC / SRK1001 Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part SRK1001
Supplied Contents Board(s)
Base Product Number EVLSRK1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342171-EVLSRK1001-PF
Ultra Librarian 3D Model Ultra Librarian EVLSRK1001-PF CAD Model

Description

The EVLSRK1001-PF from STMicroelectronics is a state-of-the-art evaluation kit designed to facilitate the development and testing of advanced power management solutions. This kit is specifically tailored for engineers and developers who are looking to explore the capabilities of STMicroelectronics' innovative power products and systems.

Key Features

  • High-Efficiency Power Components: The kit includes a selection of high-efficiency power components that enable developers to create energy-saving applications.
  • Modular Design: The EVLSRK1001-PF features a modular design, allowing for easy integration and testing of various power topologies and configurations.
  • Advanced Prototyping: With the provided hardware and tools, users can rapidly prototype and iterate on their power management designs.
  • Comprehensive Software Support: The kit is supported by a suite of software tools that help streamline the development process, from initial design to final testing.

Applications

The EVLSRK1001-PF is ideal for a wide range of applications, including but not limited to:

  • Industrial power systems
  • Renewable energy systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Consumer electronics

Technical Specifications

The evaluation kit is built around STMicroelectronics' cutting-edge power management ICs, ensuring high performance and reliability. It supports various input and output voltage levels, making it versatile for different power applications. The kit also includes thermal management features to ensure stable operation under varying load conditions.

Support and Resources

STMicroelectronics provides extensive support for the EVLSRK1001-PF, including detailed documentation, application notes, and reference designs. Customers can also access technical support from STMicroelectronics' expert engineers for assistance with their projects.

In summary, the EVLSRK1001-PF from STMicroelectronics is an essential tool for developers looking to innovate in the field of power management. With its robust features, flexible design, and comprehensive support, this evaluation kit is an invaluable resource for bringing efficient power solutions to market.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess