EN
  • EN
  • DE

M48T08-150PC1

Part No M48T08-150PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM/Battery Backup 28-Pin PCDIP Tube / IC RTC CLK/CALENDAR PAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.75 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.7V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 072944-M48T08-150PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M48T08
Introduction Date November 01, 1994
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M48T08-150PC1 CAD Model

Description

STMicroelectronics M48T08-150PC1 Timekeeper SRAM

The STMicroelectronics M48T08-150PC1 is a 64 Kbit (8K x 8) Timekeeper SRAM that integrates a battery-backed non-volatile (NV) SRAM, real-time clock, and power-fail control circuitry. This high-performance, low-power SRAM is designed to maintain data and real-time clock accuracy in the absence of an external power supply, making it an ideal choice for a wide range of applications requiring reliable data and timekeeping, even in the event of a power failure.

This device operates at a voltage range of 4.5V to 5.5V and features a 150ns access time, providing quick and efficient data retrieval. The real-time clock (RTC) functionality of the M48T08-150PC1 offers precision timekeeping with leap year compensation up to the year 2100. It includes a built-in crystal oscillator, which reduces the number of external components required for operation, and an automatic power-fail chip deselect and write protection, ensuring data integrity during power transitions.

The M48T08-150PC1 is housed in a JEDEC standard 28-pin DIP package, which makes it compatible with many existing circuit board layouts. Its integrated battery ensures a minimum of 10 years of data retention and clock functionality without external power, providing long-term reliability for applications such as embedded systems, utility meters, industrial controllers, and other systems that require continuous timekeeping and data storage capabilities.

Key features of the M48T08-150PC1 include:

  • 64Kbit (8Kb x 8) NV SRAM with integrated real-time clock
  • 4.5V to 5.5V operating voltage range
  • 150ns access time for efficient data retrieval
  • Battery-backed operation for reliable non-volatility
  • Automatic power-fail chip deselect and write protection
  • 10 years of data retention and clock functionality
  • Leap year compensation valid up to 2100
  • JEDEC standard 28-pin DIP package for easy integration

Overall, the M48T08-150PC1 from STMicroelectronics is a robust and reliable solution for systems that require non-volatile memory with an embedded real-time clock, ensuring continuous operation and data preservation even in challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5167 $87.0334
3+ $35.7061 $107.1183
5+ $34.5902 $172.9510
6+ $33.4744 $200.8464
8+ $32.3586 $258.8688
11+ $29.0112 $319.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,701 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess