EN
  • EN
  • DE

KBL08

Part No KBL08
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 800V 4A KBL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 4A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBL
Supplier Device Package KBL
Family Part Number KBL08
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1192652-KBL08
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBL08 CAD Model

Description

The ON Semiconductor KBL08 is a single-phase bridge rectifier that stands out for its efficiency and reliability in converting alternating current (AC) into direct current (DC). This component is designed to cater to a wide range of applications, including power supplies, battery chargers, and other electronic devices that require a steady DC voltage.

Key Features:

  • High Current Capability: The KBL08 is capable of handling a high forward current of 4 A, making it suitable for applications that demand a robust current supply.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 800 V, this bridge rectifier ensures that it can withstand high voltage spikes without performance degradation.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which enhances its efficiency by minimizing power loss.
  • High Surge Current Capability: The KBL08 can manage a surge overload rating of 150 A, ensuring it can handle high surge currents typically experienced during power-up or fault conditions.
  • Isolation Voltage: This bridge rectifier offers an isolation voltage of 2500 V, which provides additional safety and reliability for sensitive components in the circuit.

Package and Mounting:

The KBL08 comes in a KBL package which is designed for through-hole mounting. This makes it easy to integrate into a variety of circuit boards. The package is also designed for optimal heat dissipation, ensuring that the device remains cool during operation.

Applications:

ON Semiconductor's KBL08 bridge rectifier is an ideal choice for a multitude of electronic applications. It is widely used in:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • LED lighting applications
  • Home appliances
  • Telecommunication devices

The KBL08 bridge rectifier from ON Semiconductor is a testament to the company's commitment to providing high-quality, durable, and efficient components for the electronics industry. Its robust design and comprehensive features make it a dependable choice for engineers and designers looking for a reliable power rectification solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1457 $50.2665
840+ $0.1196 $100.4640
1,300+ $0.1158 $150.5400
1,785+ $0.1121 $200.0985
2,310+ $0.1084 $250.4040
3,090+ $0.0972 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess