EN
  • EN
  • DE

STL40C30H3LL

Part No STL40C30H3LL
Manufacturer STMicroelectronics
Catalog FETs - Arrays
Description MOSFET N/P-CH 30V POWERFLAT / Low gate drive power losses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 40A, 30A
Rds On (Maximum) at Id, Vgs 21mOhm at 4A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA (Min)
Gate Charge (Qg) (Maximum) at Vgs 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 475pF at 24V
Power - Max 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Part Number Series STL40
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802041-STL40C30H3LL
Ultra Librarian 3D Model Ultra Librarian STL40C30H3LL CAD Model

Description

The STL40C30H3LL is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the STripFET™ H3 series, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low Threshold Voltage: The device has a low gate threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at low gate voltages.
  • High Current Capability: With a continuous drain current of up to 40A, the STL40C30H3LL is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses and enhances overall efficiency, which is critical for power management in compact electronic systems.
  • High Switching Speed: The fast switching characteristics of this MOSFET make it an excellent choice for high-frequency power switching applications, contributing to reduced switching losses.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is tested for avalanche energy capability, thereby guaranteeing safe operation under extreme conditions.

Applications

The STL40C30H3LL is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High-Efficiency Power Management Systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL40C30H3LL complies with various international standards, including:

  • RoHS Directive
  • REACH Regulation
  • ST’s ECOPACK® specifications for environmentally friendly manufacturing

In conclusion, the STL40C30H3LL from STMicroelectronics represents a blend of efficiency, performance, and reliability, making it a top choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8753 $61.2710
165+ $0.7182 $118.5030
250+ $0.6958 $173.9500
345+ $0.6734 $232.3230
445+ $0.6509 $289.6505
595+ $0.5835 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess