Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L99DZ120
Supplied Contents Board(s)
Base Product Number D-L99DZ120
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341639-EVAL-D-L99DZ120
Ultra Librarian 3D Model Ultra Librarian EVAL-D-L99DZ120 CAD Model

Description

EVAL-D-L99DZ120 Product Overview

The EVAL-D-L99DZ120 is a cutting-edge evaluation board designed by STMicroelectronics, tailored for automotive applications. This advanced platform is engineered to facilitate the testing and development of the L99DZ120, a robust door zone system IC that integrates multiple functions required for car door electronics into a single package.

Key Features

  • Integrated Door Zone System: The L99DZ120 IC at the heart of the board is an all-in-one solution that combines motor drivers, lighting control, and power management for vehicle door applications.
  • High Power Efficiency: With a focus on energy efficiency, the IC features low R<sub>DS(on) MOSFETs and supports PWM control to reduce power dissipation.
  • Multiple Motor Driver Channels: The board supports up to 6 DC motors and 3 stepper motors, making it highly versatile for various door functions such as mirror adjustment, window lifting, and door locking.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic features, the EVAL-D-L99DZ120 ensures reliable operation by monitoring various parameters like load conditions, voltage levels, and temperature.

Connectivity and Flexibility

The evaluation platform includes a wide range of connectivity options, including CAN and LIN bus interfaces, which are commonly used in automotive environments. This allows for seamless integration with car networks and facilitates communication with other onboard systems. Additionally, the board is designed with flexibility in mind, offering various configuration settings to match specific application requirements.

Easy to Use

STMicroelectronics has designed the EVAL-D-L99DZ120 to be user-friendly, with a clear layout and easy access to all the IC's pins. This makes it simple for developers to connect peripherals and debug their designs. The evaluation board is also supported by a comprehensive suite of development tools and software, helping to accelerate the design process and reduce time to market for automotive door zone applications.

Applications

The EVAL-D-L99DZ120 is particularly suited for developing advanced door zone systems in vehicles, including features such as power windows, power mirrors, door locking mechanisms, and lighting control. Its robust design and extensive features make it an ideal choice for automotive engineers looking to enhance the functionality and reliability of vehicle door electronics.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
ON Semiconductor
BOARD EVAL FOR LV8805SV / LV8805SV-TLM-H Motion Motor Control Evaluation Board
Need more? Email Us
ECAD model for LV8805SVGEVB
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Texas Instruments
EVAL DEMO FIXTURE FOR TRF3761 / TRF3761 Clock Generator and Synthesizer Evaluation Board
Need more? Email Us
ECAD model for TRF3761EVM-X
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
ECAD model for DM160219
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention