EN
  • EN
  • DE

M41T93SMY6F

Part No M41T93SMY6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 32byte Clock/Calendar/Alarm/Battery Backup/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR SPI 18-SOX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Battery 1.8 V ~ 5.5 V
Current - Timekeeping (Maximum) 10μA @ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Manufacturer Package 18-SOX
Win Source Part Number 785049-M41T93SMY6F
Popularity Medium
Supply and Demand Status Limited
Family Name M41T93
Introduction Date August 07, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T93SMY6F CAD Model

Description

STMicroelectronics M41T93SMY6F Real-Time Clock

The M41T93SMY6F is a state-of-the-art Real-Time Clock (RTC) and calendar optimized for low power consumption and with an array of features that make it one of the most flexible and reliable timekeeping devices on the market. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is designed to address the needs of complex applications requiring accurate timekeeping under varying operating conditions.

With its built-in 32.768 kHz oscillator and a built-in crystal, the M41T93SMY6F ensures high accuracy and long-term reliability. The device includes a Serial Peripheral Interface (SPI) bus for easy integration into a variety of systems, making it an ideal choice for applications such as industrial control systems, metering, and other embedded systems where precise timekeeping is crucial.

One of the key features of the M41T93SMY6F is its low power consumption, which is particularly important for battery-powered or energy-sensitive applications. It also has a wide operating voltage range from 2.7V to 5.5V, allowing for flexibility in system power supply design. The device comes in a small-footprint surface-mount package, which is perfect for space-constrained applications.

The RTC provides a full calendar, with the ability to adjust for leap years and months with fewer than 31 days automatically. It also includes an alarm function that can be set to a specific time and date, offering the possibility to wake up the system from a low-power mode, which is essential for power management in modern electronic devices.

Additional features include a programmable square wave output, which can be used for timing or as a system heartbeat, and a digital calibration feature that allows fine-tuning of the clock to compensate for crystal aging effects. The device also features a serial number area and user RAM, which can be used for data storage or device authentication, adding an extra layer of functionality and security.

The M41T93SMY6F from STMicroelectronics is a robust and versatile RTC module that delivers precision and reliability, making it a top choice for engineers and designers looking for a high-quality timekeeping solution.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1083 $51.0830
24+ $4.1914 $100.5936
37+ $4.0604 $150.2348
51+ $3.9295 $200.4045
66+ $3.7985 $250.7010
89+ $3.4055 $303.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess