EN
  • EN
  • DE

LOG114EVM

Part No LOG114EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL MODULE FOR LOG114 / LOG114 Special Purpose Amplifier Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Logarithmic
SR - Slew Rate 5 V/μs
-3db Bandwidth 5MHz
Output Current per Channel 18mA
Operating Temperature Range -5°C ~ 75°C
Current - Supply (Main IC) 10mA
Dual Supply Voltage (±) 5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LOG114
Win Source Part Number 779673-LOG114EVM
Popularity Medium
Supply and Demand Status Limited
Family Name LOG114
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LOG114EVM CAD Model

Description

The LOG114EVM from Texas Instruments is a state-of-the-art evaluation module designed to showcase the functionality and versatility of the LOG114, a precision logarithmic amplifier. This device is ideal for a wide range of applications, including optical networking, medical instrumentation, chemical analysis, and any other system that requires high-precision log amplification.

The LOG114EVM is a fully assembled and tested circuit board that allows designers and engineers to evaluate the features and performance of the LOG114 logarithmic amplifier in a convenient, ready-to-use platform. The module includes the LOG114 chip, which can process input currents over a wide dynamic range, from picoamperes to milliamperes, translating them into a corresponding voltage output that is logarithmically proportional to the input current.

This evaluation module is equipped with various test points and jumpers, enabling users to easily interface with the module and configure the LOG114 for different modes of operation. It provides a comprehensive environment for testing the LOG114's parameters, such as its response time, accuracy, and temperature stability. Additionally, the LOG114EVM comes with a detailed user guide that includes the schematic diagram, bill of materials, and layout information for the evaluation board.

The LOG114EVM is an invaluable tool for engineers who need to quickly and accurately assess the LOG114's capabilities. With its plug-and-play nature, the EVM simplifies the process of integrating the LOG114 into various signal processing chains, thereby accelerating the development cycle and helping to bring products to market faster.

In summary, the LOG114EVM from Texas Instruments is an essential development asset for professionals working on systems where precision logarithmic amplification is crucial. The module's ease of use, combined with the performance of the LOG114, makes it an excellent choice for validating and demonstrating the potential of this advanced logarithmic amplifier in real-world applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4870
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6629
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess