EN
  • EN
  • DE

STEVAL-IHM017V1

Part No STEVAL-IHM017V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC2S4
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Secondary Attributes ICC Interface
Other Names STEVALIHM017V1,STEVAL-IHM017V1,497-6408
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284498-STEVAL-IHM017V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM017V1 CAD Model

Description

STEVAL-IHM017V1 - STMicroelectronics Low Voltage Three-Phase Inverter Power Board

STEVAL-IHM017V1 Product Image

The STEVAL-IHM017V1, designed and manufactured by STMicroelectronics, is a low voltage three-phase inverter power board that is specifically engineered to drive motors in a wide array of applications such as home appliances, air conditioners, fans, and pump systems. This versatile power board is an integral part of ST's motor control ecosystem, providing a comprehensive solution for engineers and designers looking for a high-performance, compact, and reliable motor driver.

At the heart of the STEVAL-IHM017V1 lies an advanced STGIPN3H60 – a smart power module that integrates IGBTs, freewheeling diodes, and an operational amplifier for current sensing, making it a highly integrated and efficient solution. This power board is capable of operating at a voltage range from 125 V to 400 V, which allows for flexibility in various low voltage applications.

The board is equipped with numerous features that make it a top-choice for motor control applications. It includes undervoltage lockout protection, overcurrent and short-circuit protection, thermal shutdown, and interlocking functions. These safety features ensure the longevity and reliability of both the power board and the motor it controls.

Furthermore, the STEVAL-IHM017V1 is compatible with a variety of ST's microcontroller-based development boards, simplifying the process of creating a complete motor control system. This compatibility allows for easy integration with ST's extensive software libraries, which provide algorithms for sensorless field-oriented control (FOC), six-step commutation, and other advanced motor control techniques.

The compact design of the STEVAL-IHM017V1, along with its screw terminal connectors, make it easy to set up and connect to a motor and control circuitry. Its robust design and comprehensive feature set make the STEVAL-IHM017V1 an excellent choice for developers looking to create efficient, high-performance motor control systems with minimal hassle.

Learn more about the STEVAL-IHM017V1

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess