EN
  • EN
  • DE

EVAL6520-1421

Part No EVAL6520-1421
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD DRIVE 14/21W T5 LAMP / L6520, STT13005D Ballast Control Opto/Lighting Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part L6520, STT13005D
Primary Attributes Drives T5-14W-HE and T5-21W-HE Lamps
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341640-EVAL6520-1421
Ultra Librarian 3D Model Ultra Librarian EVAL6520-1421 CAD Model

Description

EVAL6520-1421 - STMicroelectronics Evaluation Board

The EVAL6520-1421 is a state-of-the-art evaluation board from STMicroelectronics, designed to showcase the performance and capabilities of the L6520-1421 stepper motor driver. This evaluation board is an excellent tool for engineers, developers, and hobbyists looking to experiment with or integrate advanced stepper motor control into their projects or products.

At the heart of the EVAL6520-1421 is the L6520-1421 driver, which is capable of driving a bipolar stepper motor with excellent precision and smoothness. The driver implements advanced control algorithms that allow for precise microstepping, resulting in high-resolution positioning and smoother motion profiles. This makes the EVAL6520-1421 an ideal choice for applications that require fine control, such as 3D printers, CNC machines, robotics, and more.

The board is designed with flexibility in mind, providing multiple configuration options to suit various application needs. It includes dip switches and jumpers that allow users to easily adjust motor control parameters such as step mode, decay mode, and overcurrent protection settings. The EVAL6520-1421 also features diagnostic LEDs that provide visual feedback on the driver's status, aiding in quick troubleshooting and system monitoring.

The EVAL6520-1421 is equipped with a range of protective features that ensure the longevity and reliability of both the board and the stepper motor. These include overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against common electrical issues.

For connectivity, the board offers a standard set of interfaces, making it easy to connect to microcontrollers or other control units. Users can take advantage of the provided software tools and documentation to accelerate development and integration.

Overall, the EVAL6520-1421 from STMicroelectronics is a comprehensive and user-friendly platform for exploring advanced stepper motor control. Whether for prototyping, educational purposes, or industrial applications, this evaluation board is a robust solution that delivers performance, versatility, and reliability.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess