EN
  • EN
  • DE

ACST410-8B

Part No ACST410-8B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 4A DPAK / TRIAC 800V 32A 3-Pin(2+Tab) DPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 4A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 32A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 20mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 796037-ACST410-8B
Popularity Medium
Supply and Demand Status Limited
Family Name ACST410-8B
Introduction Date January 21, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ACST410-8B CAD Model

Description

The ACST410-8B is a cutting-edge device from STMicroelectronics, designed to enhance the performance and reliability of AC line switch applications. This high-performance component belongs to the ACST power switch family, which is known for its ability to handle high current and high voltage scenarios with ease. It is a smart choice for designers looking for a robust triac alternative that can deliver exceptional functionality in a compact form factor.

The ACST410-8B boasts an impressive voltage rating of 800V, making it suitable for a wide range of applications that require a high breakdown voltage. This feature is particularly important for providing a safety margin in unpredictable mains voltage conditions, ensuring the longevity and durability of the device. Additionally, the component has a current rating of 4A, which is more than sufficient for handling typical loads in both domestic and industrial environments.

One of the standout features of the ACST410-8B is its built-in overvoltage protection. This crucial characteristic ensures the device can withstand transient voltage spikes, which are common in electrical circuits. The overvoltage protection not only safeguards the switch itself but also provides an additional layer of protection for other components in the circuit.

The ACST410-8B is also designed with a high noise immunity, making it an excellent choice for environments where electrical noise could potentially cause malfunctions. This high immunity to noise contributes to the overall reliability of the device, ensuring stable operation even in less-than-ideal conditions.

Installation and integration of the ACST410-8B are made simple thanks to its TO-220AB package. This industry-standard package allows for easy mounting and compatibility with a wide range of PCB designs. Moreover, the device's package is optimized for efficient heat dissipation, which is vital for maintaining performance and preventing thermal overload during operation.

In summary, the ACST410-8B from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a reliable, high-voltage, and high-current AC line switch into their applications. With its robust protection features and noise immunity, this device ensures consistent performance and longevity in a variety of challenging environments.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5437 $51.6515
225+ $0.4462 $100.3950
350+ $0.4322 $151.2700
480+ $0.4183 $200.7840
620+ $0.4043 $250.6660
830+ $0.3625 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,724 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess