EN
  • EN
  • DE

PM6680TR-14LF

Part No PM6680TR-14LF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833964-PM6680TR-14LF
Ultra Librarian 3D Model Ultra Librarian PM6680TR-14LF CAD Model

Description

Product Overview: PM6680TR-14LF from STMicroelectronics

The PM6680TR-14LF is a state-of-the-art power management IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance integrated circuit is specifically tailored for advanced power management applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High-Efficiency Operation: The PM6680TR-14LF is engineered to provide efficient power conversion, which helps in reducing power loss and improving overall system performance.
  • Compact Design: Its small form factor is perfect for space-constrained applications, enabling designers to optimize board space without compromising on functionality.
  • Integrated Functions: This IC integrates multiple functions that simplify circuit design, such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing system reliability.
  • Versatile Applications: The PM6680TR-14LF is suitable for a variety of applications, including mobile devices, portable electronics, and other systems requiring efficient power management solutions.
  • Robust Performance: Built to withstand harsh environments, the PM6680TR-14LF operates reliably over a wide temperature range, ensuring consistent performance under varying conditions.

Technical Specifications

The PM6680TR-14LF operates with an input voltage range that accommodates common power rails, making it flexible for integration into various circuit designs. It features precision voltage regulation, which is critical for sensitive electronics that demand stable power supply.

With its advanced control topology, the PM6680TR-14LF provides fast transient response, which is crucial for maintaining voltage stability during sudden changes in load. Additionally, the power management IC incorporates power-saving modes that reduce energy consumption during idle periods, contributing to the energy efficiency of the end product.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the PM6680TR-14LF is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

In summary, the PM6680TR-14LF from STMicroelectronics is a top-tier power management solution that offers a blend of efficiency, compactness, and robustness, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2941 $59.2938
43+ $2.7027 $116.2161
67+ $2.6184 $175.4328
92+ $2.5341 $233.1372
118+ $2.4498 $289.0764
158+ $2.1957 $346.9206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess