Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 2Ohm
Voltage - Supply 3.3V ~ 18V
Features I²C, I²S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package PowerSSO-36 EPU
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number FDA803
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357389-FDA803D-EHX
Ultra Librarian 3D Model Ultra Librarian FDA803D-EHX CAD Model

Description

Introducing the FDA803D-EHX from STMicroelectronics

The FDA803D-EHX is a cutting-edge, class-D audio amplifier from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous demands of high-performance audio applications, this amplifier integrates seamlessly into a variety of audio systems, offering unparalleled sound quality and efficiency.

Key Features

  • High Output Power: The FDA803D-EHX delivers impressive power output, capable of driving a wide range of speaker loads. This makes it an ideal choice for high-fidelity home audio systems, automotive audio applications, and multimedia setups.
  • Advanced Class-D Technology: Utilizing the latest advancements in class-D audio amplification, the FDA803D-EHX offers high efficiency, which translates to reduced power consumption and less heat generation. This efficiency does not come at the cost of sound quality, with the device providing crystal-clear audio reproduction.
  • Superior Sound Quality: With its low harmonic distortion and noise, the amplifier ensures that audio is delivered with high fidelity, preserving the nuances of the original recording. Whether you're listening to music, watching a movie, or playing a video game, the FDA803D-EHX enhances your audio experience with pure, uncolored sound.
  • Flexible Integration: The device comes in a compact and versatile package, making it easy to integrate into a variety of designs without taking up much space. Its small footprint is particularly beneficial for applications where space is at a premium.
  • Robust Protection Features: The FDA803D-EHX is equipped with a comprehensive set of protection features, including over-temperature, short-circuit, and EMI protection, ensuring reliable operation under various conditions and prolonging the lifespan of the amplifier.

Applications

The FDA803D-EHX is suitable for a broad spectrum of audio applications, from automotive entertainment systems to home theater setups, and from portable audio devices to public address systems. Its versatility and superior performance make it the go-to choice for designers and engineers looking to create audio systems with exceptional sound quality and reliability.

With the FDA803D-EHX, STMicroelectronics continues its tradition of providing innovative semiconductor solutions that push the boundaries of audio technology. For designers and audiophiles alike, the FDA803D-EHX represents a new benchmark in audio amplifier performance and efficiency.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention