EN
  • EN
  • DE

STEVAL-ISQ002V1

Part No STEVAL-ISQ002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function PMBus
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST72F264
Primary Attributes The PMBus™ Interface Using the ST7 I²C Peripheral
Supplied Contents Board(s)
Secondary Attributes Firmware in C Language
Other Names -497-6423,497-6423
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284535-STEVAL-ISQ002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISQ002V1 CAD Model

Description

STEVAL-ISQ002V1 Energy Harvesting Evaluation Board

The STEVAL-ISQ002V1 from STMicroelectronics is a cutting-edge energy harvesting evaluation board specifically designed for low-power applications. It is a part of ST's portfolio of evaluation tools that allow designers to assess the capabilities and performance of energy harvesting technologies in converting ambient energy into electrical energy.

This innovative evaluation board is built around the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction from various sources such as solar, vibration, or thermal energy. The SPV1050 operates in either boost or buck-boost mode, making it versatile for a wide range of input sources and storage elements like rechargeable batteries or capacitors.

The STEVAL-ISQ002V1 board includes a solar panel, making it ready to use for solar energy harvesting experiments right out of the box. It also features a battery holder for a rechargeable lithium battery, demonstrating its capability to store harvested energy for later use. This is particularly useful for powering small IoT devices, wearable technology, and wireless sensors where power supply constraints are a concern.

Equipped with jumpers and test points, the board offers flexibility and convenience for monitoring and optimizing the energy harvesting parameters. Engineers can easily evaluate the performance of the SPV1050 and experiment with different configurations to match their specific application needs.

Key features of the STEVAL-ISQ002V1 include:

  • SPV1050 high-efficiency ultralow power energy harvester and battery charger
  • Configurable for boost or buck-boost operation
  • Integrated solar panel for immediate energy harvesting experimentation
  • Battery holder for lithium battery to store harvested energy
  • Multiple jumpers and test points for easy measurement and configuration
  • Compact design suitable for prototyping a variety of low-power applications

Overall, the STEVAL-ISQ002V1 is an excellent platform for engineers and developers looking to explore energy harvesting solutions that can lead to more sustainable and maintenance-free electronic systems. Its ease of use and comprehensive features make it an ideal starting point for developing energy-autonomous devices for the future.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess