EN
  • EN
  • DE

EVAL-FDA903D-SA

Part No EVAL-FDA903D-SA
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description ABD AUDIO & POWER / FDA903D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 2Ohm
Voltage - Supply 3.3V ~ 18V
Board Type Fully Populated
Utilized IC / Part FDA903D
Supplied Contents Board(s)
Base Product Number FDA903
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341616-EVAL-FDA903D-SA
Ultra Librarian 3D Model Ultra Librarian EVAL-FDA903D-SA CAD Model

Description

STMicroelectronics EVAL-FDA903D-SA - Class-D Audio Amplifier Evaluation Board

The EVAL-FDA903D-SA from STMicroelectronics is a state-of-the-art evaluation board designed for audiophiles, engineers, and enthusiasts seeking to experience high-quality audio amplification. This evaluation board is centered around the FDA903D, an advanced Class-D audio amplifier that is known for its high efficiency and excellent audio performance.

The FDA903D is a digital input, power Class-D amplifier with a powerful output stage capable of delivering up to 2 x 50 W into 4 ohms while maintaining crystal-clear sound. The integration of a full digital audio path makes it immune to analog noise and ensures pristine audio fidelity. The amplifier supports a wide range of input formats, including I2S and TDM, making it versatile for various digital audio applications.

The EVAL-FDA903D-SA is equipped with a range of features that make it an ideal platform for developing and testing high-performance audio systems. It includes an onboard digital signal processor (DSP) that allows for real-time audio processing and customization of the audio signal. Users can take advantage of the DSP to implement custom filters, dynamic range control, equalization, and more to tailor the audio output to their preferences.

The evaluation board also offers flexibility with multiple input and output connectors, facilitating easy integration into existing audio setups. It includes a USB connection for interfacing with a PC, enabling users to utilize STMicroelectronics' dedicated software for advanced configuration and control of the amplifier's parameters.

The EVAL-FDA903D-SA is designed with thermal protection and a fault protection system, ensuring reliable operation under various conditions. The compact and robust design of the board makes it suitable for prototyping, as well as for use in end-user applications such as active speakers, soundbars, and home theater systems.

Overall, the EVAL-FDA903D-SA evaluation board is an excellent tool for those looking to explore the capabilities of the FDA903D amplifier and develop high-quality audio solutions with ease.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess