EN
  • EN
  • DE

LTC4306CGN#PBF

Part No LTC4306CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Bus Multiplexer Serial Interface 24-Pin SSOP N / IC MUX 4CH 2-WIRE BUS 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Mounting SMD
Win Source Part Number 784062-LTC4306CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4306
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4306CGN#PBF CAD Model

Description

The LTC4306CGN#PBF is a high-performance, 4-channel, 2-wire bus multiplexer and bus buffer from Linear Technology that is designed to provide seamless communication in complex systems. This integrated circuit is specifically tailored to address the challenges of interfacing with multiple I2C devices that may have conflicting addresses or require isolation during system operation.

Key Features

  • Multiple Channel Configuration: Features four bidirectional channels that enable connection to four separate I2C bus segments.
  • Level Translation: Capable of level translation between 1.5V, 2.5V, 3.3V, and 5V buses, allowing it to facilitate communication between devices operating at different voltage levels.
  • High Noise Margin: Equipped with strong pull-up current sources to provide a robust noise margin and reliable operation in noisy environments.
  • Low Standby Current: Designed for power efficiency, it consumes low standby current, making it suitable for battery-powered applications.
  • Interrupt Support: Includes an interrupt engine that simplifies the handling of interrupt signals from downstream I2C devices.

Applications

The LTC4306CGN#PBF is ideal for a variety of applications that require multiple I2C devices to operate on the same bus system without interference. Its applications include:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems

Product Specifications

The LTC4306CGN#PBF comes in a compact 16-lead SSOP package and operates over the commercial temperature range. Its robust design ensures reliable operation even in the most demanding conditions. The product is RoHS compliant and adheres to the strict quality standards set by Linear Technology, ensuring both high performance and durability for the end-user.

Conclusion

With its advanced features and flexible applications, the LTC4306CGN#PBF from Linear Technology stands out as a versatile solution for managing I2C communications in multi-device environments. Its ability to provide bus buffering and level translation with low power consumption and high noise immunity makes it an indispensable component for engineers looking to design efficient and reliable systems.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4888 $62.4440
10+ $10.2472 $102.4720
16+ $9.9270 $158.8320
21+ $9.6068 $201.7428
27+ $9.2866 $250.7382
37+ $8.3259 $308.0583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess