EN
  • EN
  • DE

TAS5754MDCAEVM

Part No TAS5754MDCAEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5754MDCA / TAS5754M Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 60W x 1 @ 4 Ohm; 40W x 2 @ 4 Ohm
Operating Supply Voltage 4.5 V ~ 26.4 V
Board Type Fully Populated
Utilized IC / Part TAS5754M
Supplied Contents Board(s)
Win Source Part Number 796344-TAS5754MDCAEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5754M
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5754MDCAEVM CAD Model

Description

The TAS5754MDCAEVM from Texas Instruments is a comprehensive evaluation module designed for audiophiles, engineers, and product developers who require high-fidelity audio amplification. This evaluation module (EVM) serves as a robust testing platform for the TAS5754M, a digital input, closed-loop Class-D audio amplifier that integrates advanced audio processing and digital signal manipulation capabilities.

Key Features

  • High-Performance Audio: The TAS5754M IC delivers pure, high-quality sound with low distortion and noise levels, making it ideal for high-end audio applications.
  • Efficient Power Use: As a Class-D amplifier, it offers greater efficiency compared to traditional amplifiers, ensuring less heat dissipation and lower power consumption.
  • Advanced Signal Processing: The integrated DSP allows for sophisticated audio processing, including but not limited to, equalization, dynamic range control, and volume management.
  • Flexible Audio Inputs: The EVM supports multiple audio input formats, including I2S and TDM, providing versatility for various audio sources.
  • Easy-to-Use Interface: Users can manage the EVM through a user-friendly GUI, which simplifies the process of configuring and testing the amplifier's performance.

Applications

The TAS5754MDCAEVM is well-suited for a wide range of audio applications. It is particularly beneficial for use in smart speakers, soundbars, residential audio systems, and professional audio equipment where sound quality and reliability are paramount.

Design and Development Support

Texas Instruments provides extensive support for the TAS5754MDCAEVM, including detailed documentation, reference designs, and software tools. This support helps accelerate the design process, from initial concept to final product, ensuring a smooth and efficient development cycle.

Conclusion

The TAS5754MDCAEVM is not just an evaluation module but a testament to Texas Instruments' commitment to high-quality audio solutions. It stands out as an essential tool for professionals seeking to develop cutting-edge audio products with impeccable sound performance and advanced digital features.

You May Also Be Interested in

Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess