EN
  • EN
  • DE

VN750SM13TR

Part No VN750SM13TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842022-VN750SM13TR
Ultra Librarian 3D Model Ultra Librarian VN750SM13TR CAD Model

Description

STMicroelectronics VN750SM13TR High-Side Driver

The VN750SM13TR is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to deliver exceptional performance and reliability for automotive and industrial applications. This device is part of the VN750 series, which is renowned for its robustness and versatility in handling a variety of high-side switching requirements.

The VN750SM13TR is encapsulated in a compact surface-mount package, specifically the SO-8 package, making it suitable for space-constrained applications. It integrates a vertical current flow power MOSFET and analog circuitry, tailored for driving resistive, inductive, and capacitive loads with excellent efficiency and control.

One of the standout features of this high-side driver is its built-in current sensing and diagnostic feedback, which provides real-time monitoring of the load conditions. This is crucial for applications that require precise control and immediate response to system abnormalities. The current sense accuracy of the VN750SM13TR ensures that the system can detect overcurrent conditions, thus providing an extra layer of protection to the circuit.

The device operates over a wide voltage range from 5.5V to 36V, making it highly adaptable to various supply voltages encountered in automotive environments. The VN750SM13TR also boasts an impressive maximum operating voltage of 40V, providing headroom for transient voltage spikes and ensuring the longevity and stability of the application it serves.

Thermal protection is another key aspect of the VN750SM13TR, with an auto-restart feature that prevents the device from overheating. In the event of an overtemperature condition, the driver will shut down to protect itself and the load, then automatically attempt to restart once the temperature has dropped to a safe level.

With its robust design, the VN750SM13TR is resistant to the harsh conditions found in automotive environments, including load dump and reverse battery protection. This ensures that the device can survive and function reliably despite the challenging electrical disturbances that are common in automotive power systems.

In summary, the VN750SM13TR from STMicroelectronics is a highly integrated, feature-rich high-side driver that offers excellent performance in a variety of high-demand applications. Its durability, precision, and protective features make it an ideal choice for designers looking to enhance the safety and efficiency of their automotive or industrial control systems.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess