EN
  • EN
  • DE

ESDA6V8BLF-3/TR

Part No ESDA6V8BLF-3/TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260273-ESDA6V8BLF-3/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V8BLF-3/TR CAD Model

Description

STMicroelectronics ESDA6V8BLF-3/TR Transient Voltage Suppressor

The ESDA6V8BLF-3/TR from STMicroelectronics is a cutting-edge transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features:

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that protected components are not exposed to potentially damaging levels of energy during transient events.
  • High ESD Protection: It is capable of withstanding ESD discharges of up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, providing an exceptional level of protection for sensitive circuits.
  • Low Leakage Current: The ESDA6V8BLF-3/TR has a very low leakage current, minimizing power consumption when the device is in standby mode, which is critical for battery-powered applications.
  • Fast Response Time: With its fast response time to transient events, this TVS ensures quick protection, limiting the exposure time of the protected component to the transient voltage.
  • Flow-Through Design: The device features a flow-through design that simplifies PCB layout and enhances signal integrity for high-speed signals.

Applications:

The ESDA6V8BLF-3/TR is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna and RF lines
  • Smartphone and tablet I/O interfaces
  • Notebook and desktop computers
  • Set-top boxes and digital TVs

Package and Quality Assurance:

This device is provided in a compact SOT-23-6L package, which is suitable for high-density board designs. Additionally, it is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. The ESDA6V8BLF-3/TR is supported by STMicroelectronics' quality assurance protocols, ensuring high reliability and performance standards that customers have come to expect from a leading semiconductor manufacturer.

Overall, the ESDA6V8BLF-3/TR from STMicroelectronics represents a reliable and efficient solution for protecting sensitive electronic circuits against the potentially damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,870+ $0.0803 $150.1610
2,575+ $0.0777 $200.0775
3,330+ $0.0751 $250.0830
4,460+ $0.0673 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess