EN
  • EN
  • DE

BZW50-12B

Part No BZW50-12B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM 28VC R6  /  28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT),Tape & Box (TB)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 28V
Current - Peak Pulse (10/1000µs) 2143A (2.143kA) (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 9250pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BZW5012B,BZW50-12B-ND,-497-12475-3,-497-12475-1,497-12475-1,497-12475-3
Standard Package 100
Win Source Part Number 1229963-BZW50-12B
Ultra Librarian 3D Model Ultra Librarian BZW50-12B CAD Model

Description

The BZW50-12B from STMicroelectronics is a robust, high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from voltage spikes and transients. Ideal for a wide range of applications, this device is engineered to provide reliable overvoltage protection, ensuring the safety and longevity of your electronics.

Key Features

  • Stand-off Voltage: The BZW50-12B offers a stand-off voltage of 12V, which is the maximum voltage that can be applied over the device without causing it to conduct in avalanche mode.
  • Peak Pulse Power: With a peak pulse power dissipation of 5000W (10/1000μs surge), this TVS can handle significant power spikes, providing excellent transient suppression performance.
  • High Surge Capability: Designed to withstand high surge events, the BZW50-12B is capable of handling applications that are exposed to harsh electrical environments.
  • Fast Response Time: The device reacts quickly to transient overvoltages, ensuring prompt protection for the circuit components it is safeguarding.
  • Low Clamping Voltage: Once conducting, the TVS clamps the voltage to a safe level, minimizing the risk of damage to the protected component.
  • Unidirectional Protection: The BZW50-12B provides unidirectional transient voltage suppression, ideal for DC applications where polarity is fixed.

Applications

The BZW50-12B is suitable for a variety of applications where voltage transients can be a problem. These include:

  • Power supply lines
  • Communication systems
  • Automotive systems
  • Industrial equipment
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BZW50-12B is no exception. Manufactured to high standards, this TVS is built to deliver consistent performance and reliability. Whether you are designing a new system or retrofitting an existing one, the BZW50-12B is an excellent choice for protecting your electronic circuits against voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6358 $50.0802
47+ $2.1627 $101.6469
72+ $2.0951 $150.8472
99+ $2.0275 $200.7225
128+ $1.9599 $250.8672
171+ $1.7572 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess