Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 135929-LTC4214-1CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4214-1CMS#PBF CAD Model

Description

LTC4214-1CMS#PBF - Hot Swap Controller from Linear Technology

The LTC4214-1CMS#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is specifically crafted to control the power supply to electronic components, ensuring that systems operate smoothly and securely during maintenance or upgrade procedures.

Featuring a compact and efficient CMS package, the LTC4214-1CMS#PBF is engineered for space-constrained applications. It provides a controlled ramp-up of the output voltage to prevent any damaging inrush current when a card is inserted into a live power supply. This gradual power-up sequence is critical for protecting both the card and the backplane from electrical stress.

One of the key attributes of the LTC4214-1CMS#PBF is its overcurrent protection feature. This functionality safeguards the system against excessive currents that could potentially lead to overheating or damage to the circuit components. The device achieves this by monitoring the voltage across a sense resistor and responding appropriately if the current exceeds a predetermined threshold.

The LTC4214-1CMS#PBF also offers a range of versatile features, including an adjustable supply voltage range, which makes it suitable for various applications. Additionally, it provides a status flag that signals when the output voltage is within regulation, which can be used to drive external circuitry or interface with a microcontroller for enhanced system control.

This hot swap controller also boasts a high level of reliability, with built-in undervoltage and overvoltage lockout functions. These features ensure that the device operates within safe voltage limits, thus preventing damage from voltage anomalies. Furthermore, the LTC4214-1CMS#PBF includes a timer that can be used to set a specific fault duration before the power is disconnected, allowing for system recovery attempts before a complete shutdown is initiated.

In summary, the LTC4214-1CMS#PBF from Linear Technology is a highly reliable and versatile hot swap controller that offers robust protection and control for systems requiring safe power management during insertion and removal processes. Its advanced features make it an ideal choice for a wide range of applications in the telecommunications, data networking, and industrial markets.

You May Also Be Interested in

Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2030 $66.0900
75+ $1.8085 $135.6375
115+ $1.7516 $201.4340
155+ $1.6947 $262.6785
200+ $1.6390 $327.8000
265+ $1.4696 $389.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,990 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention